Status: | Unknown |
---|---|
Series: | ATE Series |
RoHS: | Unknown |
Prices starting from US$1.15
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | ATE Series |
Contact Current Max | 50mA |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 60V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 60V |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a ATE1G-2M3-10-Z?
Additional datasheets, footprints and schematics for ATE1G-2M3-10-Z are listed on our Part Details page. You can also find images and similar parts to ATE1G-2M3-10-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATE1G-2M3-10-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATE1G-2M3-10-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATE1G-2M3-10-Z fall under?
The ATE1G-2M3-10-Z is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATE1G-2M3-10-Z when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATE1G-2M3-10-Z you can contact the distributor directly for product support, shipping queries etc.
Is the ATE1G-2M3-10-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATE1G-2M3-10-Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for ATE1G-2M3-10-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATE1G-2M3-10-Z often in real-time on the comparison pages.
What if I can't find stock of ATE1G-2M3-10-Z?
You can fill out our help required form which you can use to request a quote for ATE1G-2M3-10-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.