Status: | Unknown |
---|---|
Series: | ATCA Series |
RoHS: | Unknown |
Prices starting from US$3.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.64
|
475
in stock
|
Buy Now | |
Rapid Electronics
from US$4.59
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$3.94
|
475
in stock
|
Buy Now | |
Future Electronics
from US$5.00
|
-
|
Buy Now | |
Avnet America
from US$4.43
|
-
|
Buy Now | |
element14
from US$7.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | ATCA Series |
---|---|
Inductance | 250µH |
RMS Current (Irms) | 10A |
DC Resistance Max | 0.027ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded Fixed Ind 250Uh 10A 27 Rohs Compliant: Yes |Abracon ATCA-08-251M-V | Newark Electronics |
Power Inductors-Leaded FIXED IND 250UH 10A 27 | Rapid Electronics |
250 H Unshielded Toroidal Inductor 10 A 27mOhm Max Radial, Vertical (Open) | Future Electronics |
Toroidal Inductor, Low EMI, ATCA, 250 µH, 10 A, 0.027 ohm, ± 20% | Avnet America |
INDUCTOR, 250UH, 10A, 20%, RADIAL | Farnell |
Toroidal Inductor, Low EMI, ATCA, 250 �H, 10 A, 0.027 ohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ATCA-08-251M-V?
Additional datasheets, footprints and schematics for ATCA-08-251M-V are listed on our Part Details page. You can also find images and similar parts to ATCA-08-251M-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATCA-08-251M-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATCA-08-251M-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATCA-08-251M-V fall under?
The ATCA-08-251M-V is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ATCA-08-251M-V when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATCA-08-251M-V you can contact the distributor directly for product support, shipping queries etc.
Is the ATCA-08-251M-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATCA-08-251M-V have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for ATCA-08-251M-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATCA-08-251M-V often in real-time on the comparison pages.
What if I can't find stock of ATCA-08-251M-V?
You can fill out our help required form which you can use to request a quote for ATCA-08-251M-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.