Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Carrying Case |
---|---|
Case Color | Black Yellow |
For Use With | Peak Meters |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Carrying Case |
---|---|
Case Colour | - |
For Use With | ATC55 Atlas Instruments |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Carrying Case Material | ABS (Acrylonitrile Butadiene Styrene) |
CARRY CASE, DUAL | element14 |
Peak ATC55 Dual Carry Case | Rapid Electronics |
Carrying Case For 72-9902 | Newark Electronics |
Where can I find additional details, specifications and documents for a ATC55?
Additional datasheets, footprints and schematics for ATC55 are listed on our Part Details page. You can also find images and similar parts to ATC55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATC55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATC55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATC55 fall under?
The ATC55 is listed under Test Equipment > Test Equipment Accessories > Test Equipment Carrying Cases & Holsters.
Can I view similar or alternative parts?
You can view similar parts to ATC55 when available in the Test Equipment Carrying Cases & Holsters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATC55 you can contact the distributor directly for product support, shipping queries etc.
Is the ATC55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATC55 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for ATC55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATC55 often in real-time on the comparison pages.
What if I can't find stock of ATC55?
You can fill out our help required form which you can use to request a quote for ATC55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.