Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 914mm |
External Width - Metric | 610mm |
External Depth - Metric | 152mm |
IP Rating | IP30 |
Body Color | Grey |
RoHS Compliant | Yes |
Telephone Cabinet, Surf. Mount Gray, 36.00x24.00x6.00, Steel | nVent HOFFMAN ATC36246S | RS Americas |
Telephone Cabinet Steel, Polyester Powder Paint, Gray | Carlton-Bates |
Cabinet Enclosure, Steel, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a A-TC36246S?
Additional datasheets, footprints and schematics for A-TC36246S are listed on our Part Details page. You can also find images and similar parts to A-TC36246S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-TC36246S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-TC36246S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-TC36246S fall under?
The A-TC36246S is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to A-TC36246S when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-TC36246S you can contact the distributor directly for product support, shipping queries etc.
Is the A-TC36246S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A-TC36246S have stock available?
Authorised distributors including RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for A-TC36246S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-TC36246S often in real-time on the comparison pages.
What if I can't find stock of A-TC36246S?
You can fill out our help required form which you can use to request a quote for A-TC36246S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.