ATC-3 Fuses & Fuse Accessories by Eaton

BLADE FUSE, FAST ACTING, 3A, 32VDC

Status: Unknown
Series: ATC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Newark
Newark
from US$1.93
260
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.85
75
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.38
24
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.32
12
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.48
-
Buy Now
Logo for Sager
Sager
from US$1.44
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 3A
Voltage Rating VDC 32V
Product Range ATC Series
RoHS Compliant Yes

Alternative Descriptions

Blade Fuse, Fast Acting, 3A, 32Vdc | Newark Electronics
Fuse, Miniature Auto Blade | Carlton-Bates
ATC BLADE FUSE - 3 AMP | Bussmann by Eaton ATC-3 | RS Americas
Fuse Blade 3A 32V Fast 2-Pin Socket Tin | Avnet America
Automotive Fuses 3A 32V FAST ACTING | Sager
Automotive Fuses, -/32 VHolder, Fast Blow, 3 ABlade, ATO/ATC | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATC-3?

Additional datasheets, footprints and schematics for ATC-3 are listed on our Part Details page. You can also find images and similar parts to ATC-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATC-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATC-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATC-3 fall under?

The ATC-3 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.

Can I view similar or alternative parts?

You can view similar parts to ATC-3 when available in the Automotive Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATC-3 you can contact the distributor directly for product support, shipping queries etc.

Is the ATC-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ATC-3 have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates, RS Americas, Electro Enterprises and Avnet America have stock available or on a lead time for ATC-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATC-3 often in real-time on the comparison pages.

What if I can't find stock of ATC-3?

You can fill out our help required form which you can use to request a quote for ATC-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay