Status: | Unknown |
---|---|
Series: | ATC Series |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
1,499
in stock
|
Buy Now | |
Carlton-Bates
from US$1.90
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
66
in stock
|
Buy Now | |
element14
from US$1.25
|
66
in stock
|
Buy Now | |
RS Americas
from US$1.91
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
Sager
from US$1.21
|
-
|
Buy Now | |
Farnell
from US$1.62
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 20A |
Voltage Rating VDC | 32V |
Product Range | ATC Series |
Body Material | Plastic |
Colour Code | Yellow |
Fuse Size | 12.5mm x 19.3mm x 5.25mm |
Length | 12.54mm |
RoHS Compliant | Yes |
Automotive | RS |
Fuse, Miniature Auto Blade | Carlton-Bates |
Fuse, Blade, 20A, 32V, Fast Acting | Newark Electronics |
ATC BLADE FUSE - 20 AMP | Bussmann by Eaton ATC-20 | RS Americas |
Fuse Blade 20A 32V Fast 2-Pin Socket Tin | Avnet America |
Automotive Fuses 20A 32V FAST ACTING | Sager |
Automotive Fuses, -/32 VHolder, Fast Blow, 20 ABlade, ATO/ATC | Relay Specialties |
Where can I find additional details, specifications and documents for a ATC-20?
Additional datasheets, footprints and schematics for ATC-20 are listed on our Part Details page. You can also find images and similar parts to ATC-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATC-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATC-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATC-20 fall under?
The ATC-20 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to ATC-20 when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATC-20 you can contact the distributor directly for product support, shipping queries etc.
Is the ATC-20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATC-20 have stock available?
Authorised distributors including RS, Carlton-Bates, Newark Electronics, element14 and RS Americas have stock available or on a lead time for ATC-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATC-20 often in real-time on the comparison pages.
What if I can't find stock of ATC-20?
You can fill out our help required form which you can use to request a quote for ATC-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.