Status: | Unknown |
---|---|
Series: | ATC Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.80
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
176
in stock
|
Buy Now | |
element14
from US$1.92
|
176
in stock
|
Buy Now | |
RS Americas
from US$3.86
|
8
in stock
|
Buy Now | |
Electro Enterprises
from US$0.29
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
Carlton-Bates
from US$2.66
|
-
|
Buy Now | |
Sager
from US$1.85
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VDC | 32V |
Product Range | ATC Series |
Body Material | Plastic |
Colour Code | Black |
Fuse Size | 12.5mm x 19.3mm x 5.25mm |
Fuse Terminals | Blade |
Status: | Unknown |
---|---|
Series: | ATC Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VDC | 32V |
Product Range | ATC Series |
Body Material | Plastic |
Colour Code | Black |
Fuse Size | 12.5mm x 19.3mm x 5.25mm |
Fuse Terminals | Blade |
RoHS Compliant | Yes |
Fuse, Blade, 1A, 32V, Fast Acting | Newark Electronics |
ATC BLADE FUSE - 1 AMP | Bussmann by Eaton ATC-1 | RS Americas |
Fuse Blade 1A 32V Fast 2-Pin Socket Tin | Avnet America |
Fuse, Miniature Auto Blade | Carlton-Bates |
Automotive Fuses 1A 32V FAST ACTING | Sager |
Automotive Fuses, -/32 VHolder, Fast Blow, 1 ABlade, ATO/ATC | Relay Specialties |
Where can I find additional details, specifications and documents for a ATC-1?
Additional datasheets, footprints and schematics for ATC-1 are listed on our Part Details page. You can also find images and similar parts to ATC-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATC-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATC-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATC-1 fall under?
The ATC-1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATC-1 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATC-1 you can contact the distributor directly for product support, shipping queries etc.
Is the ATC-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATC-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Electro Enterprises have stock available or on a lead time for ATC-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATC-1 often in real-time on the comparison pages.
What if I can't find stock of ATC-1?
You can fill out our help required form which you can use to request a quote for ATC-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.