Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BLE 4.1 compliant module |
Lowest BLE power consumption in industry |
Optimized system cost - High level of integration on chip reduces external Bill of Material significantly |
Wide operating voltage range: 1.8 – 4.3V |
Parameter host interface: UART |
Certified modules: FCC, IC, ETSI/CE |
RoHS compliant |
Type | Module |
---|---|
Bluetooth Version | 4.2 |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Host Interface | UART |
GPIO | 26 |
Pin Count | 34 |
Package Type | Surface mount module |
Package Size | 7.5 x 10.5 mm |
Temp Range Min | -40C |
Temp Range Max | +85C |
Operation Voltage Min | 1.8V |
Operation Voltage Max | 4.3V |
Temperature Range | -40C to +85C |
SmartConnect ATBTLC1000A Module | RS |
BLUETOOTH MODULE, V4.1, -93DBM | Farnell |
Where can I find additional details, specifications and documents for a ATBTLC1000-ZR110CA?
Additional datasheets, footprints and schematics for ATBTLC1000-ZR110CA are listed on our Part Details page. You can also find images and similar parts to ATBTLC1000-ZR110CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATBTLC1000-ZR110CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATBTLC1000-ZR110CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATBTLC1000-ZR110CA fall under?
The ATBTLC1000-ZR110CA is listed under ATBTLC1000-ZR.
Can I view similar or alternative parts?
You can view similar parts to ATBTLC1000-ZR110CA when available in the ATBTLC1000-ZR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATBTLC1000-ZR110CA you can contact the distributor directly for product support, shipping queries etc.
Is the ATBTLC1000-ZR110CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATBTLC1000-ZR110CA have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for ATBTLC1000-ZR110CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATBTLC1000-ZR110CA often in real-time on the comparison pages.
What if I can't find stock of ATBTLC1000-ZR110CA?
You can fill out our help required form which you can use to request a quote for ATBTLC1000-ZR110CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.