ATB3225-75034CT Baluns by TDK

BALUN, 1MHZ-100MHZ, 75 OHM/100 OHM, 1210, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Balun Mounting SMD
Frequency Min 1MHz
Frequency Max 100MHz
Impedance - Unbalanced / Balanced 75ohm, 100ohm
Insertion Loss 0.5dB
Balun Case Style 1210
RoHS Compliant Yes

Alternative Descriptions

Balun, 1Mhz-100Mhz, 75 Ohm/100 Ohm, 1210, Full Reel | Newark Electronics
SMT BALUN TRANSFORMER | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATB3225-75034CT?

Additional datasheets, footprints and schematics for ATB3225-75034CT are listed on our Part Details page. You can also find images and similar parts to ATB3225-75034CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATB3225-75034CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATB3225-75034CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATB3225-75034CT fall under?

The ATB3225-75034CT is listed under Transformers > Baluns.

Can I view similar or alternative parts?

You can view similar parts to ATB3225-75034CT when available in the Baluns range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATB3225-75034CT you can contact the distributor directly for product support, shipping queries etc.

Is the ATB3225-75034CT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ATB3225-75034CT have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ATB3225-75034CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATB3225-75034CT often in real-time on the comparison pages.

What if I can't find stock of ATB3225-75034CT?

You can fill out our help required form which you can use to request a quote for ATB3225-75034CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay