Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
No stock
|
Buy Now |
Balun Mounting | SMD |
---|---|
Frequency Min | 5MHz |
Frequency Max | 100MHz |
Impedance - Unbalanced / Balanced | 75ohm, 50ohm |
Insertion Loss | 0.8dB |
Balun Case Style | 1210 |
RoHS Compliant | Yes |
Step-Up Transformer SMD | RS |
Where can I find additional details, specifications and documents for a ATB3225-75032CT?
Additional datasheets, footprints and schematics for ATB3225-75032CT are listed on our Part Details page. You can also find images and similar parts to ATB3225-75032CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATB3225-75032CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATB3225-75032CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATB3225-75032CT fall under?
The ATB3225-75032CT is listed under Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to ATB3225-75032CT when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATB3225-75032CT you can contact the distributor directly for product support, shipping queries etc.
Is the ATB3225-75032CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATB3225-75032CT have stock available?
Authorised distributors including RS have stock available or on a lead time for ATB3225-75032CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATB3225-75032CT often in real-time on the comparison pages.
What if I can't find stock of ATB3225-75032CT?
You can fill out our help required form which you can use to request a quote for ATB3225-75032CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.