Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,383
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,383
in stock
|
Buy Now | |
element14
from US$0.21
|
1,383
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
50 OHM 1:1 BALUN | TTI Europe |
SMT BALUN TRANSFORMER | Avnet America |
Balun Transformer, 0805, 40-860Mhz, Smd Rohs Compliant: Yes |Tdk ATB2012-50011-T000 | Newark Electronics |
BALUN TRANSFORMER, 0805, 40-860MHZ, SMD | element14 |
ATB 50R BALUN-TRANSF 1:1 0805 | Rutronik |
ATB Series 2012 50 Ohm 200 mA 1 Ohm DCR SMD Wound Chip Balun | Future Electronics |
Where can I find additional details, specifications and documents for a ATB2012-50011-T000?
Additional datasheets, footprints and schematics for ATB2012-50011-T000 are listed on our Part Details page. You can also find images and similar parts to ATB2012-50011-T000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATB2012-50011-T000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATB2012-50011-T000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATB2012-50011-T000 fall under?
The ATB2012-50011-T000 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to ATB2012-50011-T000 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATB2012-50011-T000 you can contact the distributor directly for product support, shipping queries etc.
Is the ATB2012-50011-T000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATB2012-50011-T000 have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for ATB2012-50011-T000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATB2012-50011-T000 often in real-time on the comparison pages.
What if I can't find stock of ATB2012-50011-T000?
You can fill out our help required form which you can use to request a quote for ATB2012-50011-T000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.