Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
0 u2013 12MHz from 1.6V |
0 u2013 32MHz from 2.7V |
1.6 u2013 3.6V |
100 ball BGA |
100 ball VFBGA |
100 lead TQFP |
16-bit real time counter (RTC) with separate oscillator |
2 KBBytes EEPROM |
4 KB - 8 KBBytes internal SRAM |
4K - 8KBytes boot section |
64K - 128KBytes of in-system self-programmable flash |
78 Programmable I/O pins |
AES and DES crypto engine |
Advanced waveform extension (AWeX) on two timer/counters |
Capacitive touch buttons, sliders and wheels |
Eight 16-bit timer/counters |
Eight USARTs with IrDA support for one USART |
Eight-channel event system |
External bus interface for up to 128Mbit SDRAM |
External bus interface for up to 16Mbytes SRAM |
External interrupts on all general purpose I/O pins |
Five sleep modes |
Four Analog Comparators (ACs) with window compare function, and current sources |
Four serial peripheral interfaces (SPIs) |
Four timer/counters with 2 output compare or input capture channels |
Four timer/counters with 4 output compare or input capture channels |
Four two-wire interfaces with dual address match (I2C and SMBus compatible) |
Four-channel DMA controller |
High resolution extension on all timer/counters |
I/O and packages |
Internal and external clock options with PLL and prescaler |
JTAG (IEEE 1149.1 compliant) interface, including boundary scan |
Nonvolatile program and data memories |
Operating frequency |
Operating voltage |
PDI (Program and Debug Interface) |
Peripheral features |
Power-on reset and programmable brown-out detection |
Programmable multilevel interrupt controller |
Programmable watchdog timer with separate on-chip ultra low power oscillator |
Programming and debug interfaces |
QTouchu00ae library support |
Special microcontroller features |
Two sixteen channel, 12-bit, 2msps Analog to Digital Converters |
Two two-channel, 12-bit, 1msps Digital to Analog Converters |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | AVR XMEGA |
Core Architecture | AVR |
Core Sub-Architecture | XMEGA |
Silicon Core Number | ATmega128A1 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Evaluation Kit |
Features | Includes AD and DAC External Memory includes 8MB SDRAM 8MB Data Flash USB Interface |
Kit Features | Enables the XMEGA Users to get Started Using the XMEGA's Peripherals Right Away |
Supported Devices | ATxmega128A1 AT90USB1287 |
Type | Evaluation Kit |
AVR, TEMP, AUDIO AMP, EVALUATION KIT | Farnell |
Avr, Temp, Light Sensor, Audio Amp, Evaluation Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a ATAVRXPLAIN?
Additional datasheets, footprints and schematics for ATAVRXPLAIN are listed on our Part Details page. You can also find images and similar parts to ATAVRXPLAIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAVRXPLAIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATAVRXPLAIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAVRXPLAIN fall under?
The ATAVRXPLAIN is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATAVRXPLAIN when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVRXPLAIN you can contact the distributor directly for product support, shipping queries etc.
Is the ATAVRXPLAIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATAVRXPLAIN have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ATAVRXPLAIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAVRXPLAIN often in real-time on the comparison pages.
What if I can't find stock of ATAVRXPLAIN?
You can fill out our help required form which you can use to request a quote for ATAVRXPLAIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.