Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger / Programmer |
---|---|
Silicon Family Name | AVR |
Core Architecture | AVR |
Core Sub-Architecture | AVR32 |
Kit Contents | AVR ONE! unit w/ probe Stand-off adapter kit Power supply Test adapter 10pin cable Squid cable Mictor38 connector USB High Speed cable Power cable kit |
Features | On-Chip Debug capability Onboard 128KB SRAM Supports LiveDebug |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Development Tool Kit |
Kit Features | Debug Interfaces JTAG DebugWire PDI and the Nexus Auxiliary Interface Programming Interfaces ISP |
Silicon Manufacturer | Atmel |
Supported Devices | AVR32 32bit MCU |
Type | Development Tool |
DEBUGGER, PROGRAMMER, JTAG, FOR AVR | element14 |
Where can I find additional details, specifications and documents for a ATAVRONEKIT?
Additional datasheets, footprints and schematics for ATAVRONEKIT are listed on our Part Details page. You can also find images and similar parts to ATAVRONEKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAVRONEKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATAVRONEKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAVRONEKIT fall under?
The ATAVRONEKIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATAVRONEKIT when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVRONEKIT you can contact the distributor directly for product support, shipping queries etc.
Is the ATAVRONEKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATAVRONEKIT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ATAVRONEKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAVRONEKIT often in real-time on the comparison pages.
What if I can't find stock of ATAVRONEKIT?
You can fill out our help required form which you can use to request a quote for ATAVRONEKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.