Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger |
---|---|
Silicon Family Name | AVR |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Kit Contents | AVR Dragon unit |
Features | High Voltage Serial Programming Parallel Programming Supports Up to 32 Software Breakpoints |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
IN SYSTEM DEBUGGER / PROGRAMMER, AVR | element14 |
Where can I find additional details, specifications and documents for a ATAVRDRAGON?
Additional datasheets, footprints and schematics for ATAVRDRAGON are listed on our Part Details page. You can also find images and similar parts to ATAVRDRAGON on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAVRDRAGON on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATAVRDRAGON price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAVRDRAGON fall under?
The ATAVRDRAGON is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATAVRDRAGON when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVRDRAGON you can contact the distributor directly for product support, shipping queries etc.
Is the ATAVRDRAGON RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATAVRDRAGON have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ATAVRDRAGON.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAVRDRAGON often in real-time on the comparison pages.
What if I can't find stock of ATAVRDRAGON?
You can fill out our help required form which you can use to request a quote for ATAVRDRAGON from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.