Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | ATAVR128 |
Kit Application Type | Controls |
Application Sub Type | Wireless Network |
Core Architecture | ATmega |
Core Sub-Architecture | ATmega |
Silicon Family Name | ATmega |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | ATmega128RFA1 MCU+TXRX Device IEEE 802.15.4 Wireless Applications |
No. of Bits | 8bit |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a ATAVR128RFA1-EK1?
Additional datasheets, footprints and schematics for ATAVR128RFA1-EK1 are listed on our Part Details page. You can also find images and similar parts to ATAVR128RFA1-EK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAVR128RFA1-EK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATAVR128RFA1-EK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAVR128RFA1-EK1 fall under?
The ATAVR128RFA1-EK1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to ATAVR128RFA1-EK1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVR128RFA1-EK1 you can contact the distributor directly for product support, shipping queries etc.
Is the ATAVR128RFA1-EK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATAVR128RFA1-EK1 have stock available?
There is no stock from authorised distributors for ATAVR128RFA1-EK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAVR128RFA1-EK1 often in real-time on the comparison pages.
What if I can't find stock of ATAVR128RFA1-EK1?
You can fill out our help required form which you can use to request a quote for ATAVR128RFA1-EK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.