Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Monolithic RF Receiver IC for the Sub-1GHz smart RF markets, providing lowest power consumption and high sensitivity. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and building security systems.
The RF Receiver IC provide high sensitivity at -122.5dBm typ. (0.75Kbit/s, FSK, Manchester code, at 433.92MHz) and -125dBm typ. (at 0.5Kbit/s, ASK, Manchester code, at 433.92MHz), respectively.
The ATA8215 achieves low power consumption through its superior blocking capabilities, which eliminate disturbances. With few disturbances, the digital logic is rarely awakened, resulting in a current consumption as low as 9.8mA typ. in receive mode (low-band, 310-318MHz, 418-477MHz, 1.2mA, 21ms cycle, 3-channel polling).
The ATA8215 combines RF functionality with a proven Microchip AVR® microcontroller core. Configuration via the EEPROM enables quick and seamless adaptation to the individual application needs. Programming is done via the SPI - even on-the-fly during operation.
The ATA8215 is a ready-to-use version with integrated firmware.
Type | Sub-GHz |
---|---|
Family | Smart RF |
Cloud Partner | True |
Temperature Range | -40C to +105C |
Ism Subghz Receiver, Without User Flash 32 Vqfn 5X5X1Mm T/R Rohs Compliant: Yes |Microchip ATA8215-GHQW | Newark Electronics |
RF Receiver ASK/FSK 1.9V to 3.6V 32-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATA8215-GHQW?
Additional datasheets, footprints and schematics for ATA8215-GHQW are listed on our Part Details page. You can also find images and similar parts to ATA8215-GHQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATA8215-GHQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATA8215-GHQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATA8215-GHQW fall under?
The ATA8215-GHQW is listed under ATA8215.
Can I view similar or alternative parts?
You can view similar parts to ATA8215-GHQW when available in the ATA8215 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATA8215-GHQW you can contact the distributor directly for product support, shipping queries etc.
Is the ATA8215-GHQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATA8215-GHQW have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for ATA8215-GHQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATA8215-GHQW often in real-time on the comparison pages.
What if I can't find stock of ATA8215-GHQW?
You can fill out our help required form which you can use to request a quote for ATA8215-GHQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.