Status: | Active |
---|---|
Series: | ATA6560 |
RoHS: | Compliant |
The Microchip ATA6560 is a high-speed CAN FD ready CAN transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as: Ideal passive behavior to the CAN bus when the supply voltage is off. Three operating modes (Standby, Normal and Silent Mode) together with the dedicated fail-safe features make the Microchip ATA6560 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus.
To purchase the ATA6560 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor.
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
3,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
996
in stock
|
Buy Now | |
element14
from US$0.38
|
996
in stock
|
Buy Now | |
Farnell
from US$0.38
|
996
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Microchip Technology
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fully ISO 11898-2,-5, SAE J2284 compliant |
CAN FD ready |
Communication speed up to 5Mbit/s |
Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) |
Differential receiver with wide common mode range |
Silent mode (receive only) |
Remote wake-up capability via CAN bus |
Functional behavior predictable under all supply conditions |
Transceiver disengages from the bus when not powered up |
RXD recessive clamping detection |
High electrostatic discharge (ESD) handling capability on the bus pins |
Bus pins protected against transients in automotive environments |
Transmit data (TXD) dominant time-out function |
Undervoltage detection on VCC |
CANH/CANL short-circuit and overtemperature protected |
AEC-Q100 and AEC-Q006 qualified |
Packages: SOIC8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1) |
CAN FD | Yes |
---|---|
TX Buffers | 0 |
Rx Buffers | 0 |
Masks | 0 |
Filters | 0 |
Operating Temperature Max. (C) | +125 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 4.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (4000) |
Brochures |
---|
Automotive Compilation |
Automotive Solutions |
Supporting Collateral |
---|
VHDL model ATA6560/ATA6561 |
CAN-FD and Ethernet Create Fast Reliable Automotive Data Buses for the Next Dec |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Microchip, ATA6560-GAQW-N | RS |
Can Transceiver, 5Mbps, -40 To 150Deg C | Newark Electronics |
CAN TRANSCEIVER, 5MBPS, -40 TO 150DEG C | element14 |
IC: CAN transceiver | Transfer Multisort Elektronik |
CAN Interface IC Industrial Grade CAN TRX with NSIL PIN (SO8) | Future Electronics |
CAN FD Transceiver, 1 TX, 1 RX, 4.5 V to 5.5 V, 8 Pins, NSOIC | Avnet America |
Industrial Grade CAN TRX with NSIL PIN (SO8) | Microchip Technology |
Where can I find additional details, specifications and documents for a ATA6560-GAQW-N?
Additional datasheets, footprints and schematics for ATA6560-GAQW-N are listed on our Part Details page. You can also find images and similar parts to ATA6560-GAQW-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATA6560-GAQW-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATA6560-GAQW-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATA6560-GAQW-N fall under?
The ATA6560-GAQW-N is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to ATA6560-GAQW-N when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATA6560-GAQW-N you can contact the distributor directly for product support, shipping queries etc.
Is the ATA6560-GAQW-N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATA6560-GAQW-N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ATA6560-GAQW-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATA6560-GAQW-N often in real-time on the comparison pages.
What if I can't find stock of ATA6560-GAQW-N?
You can fill out our help required form which you can use to request a quote for ATA6560-GAQW-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.