Supply Voltage V AC | 220V |
---|---|
Heat Temperature Max | - |
Output Power | 80W |
Kit Contents | Soldering Station |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jan-2018) |
SOLDERING STATION, 80W, 220VAC, EU | element14 |
Where can I find additional details, specifications and documents for a AT980D EU?
Additional datasheets, footprints and schematics for AT980D EU are listed on our Part Details page. You can also find images and similar parts to AT980D EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT980D EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT980D EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT980D EU fall under?
The AT980D EU is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to AT980D EU when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT980D EU you can contact the distributor directly for product support, shipping queries etc.
Is the AT980D EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT980D EU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AT980D EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT980D EU often in real-time on the comparison pages.
What if I can't find stock of AT980D EU?
You can fill out our help required form which you can use to request a quote for AT980D EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.