Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.32
|
-
|
Buy Now |
Key Size | UP TO 2048 |
---|---|
Interface Type | I2C |
F#max (MHz) | 0.4 |
Algorithm Type | RSA / SHA-1 / SHA-2 (Sign/Verify Sign) |
Temp# Range Min (deg C) | -40 |
Operating Voltage (Vcc) | 3.3 |
Temp# Range Max (deg C) | 85 |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a AT97SC3205T-U3A1310B?
Additional datasheets, footprints and schematics for AT97SC3205T-U3A1310B are listed on our Part Details page. You can also find images and similar parts to AT97SC3205T-U3A1310B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT97SC3205T-U3A1310B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT97SC3205T-U3A1310B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT97SC3205T-U3A1310B fall under?
The AT97SC3205T-U3A1310B is listed under AT97SC3205T.
Can I view similar or alternative parts?
You can view similar parts to AT97SC3205T-U3A1310B when available in the AT97SC3205T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT97SC3205T-U3A1310B you can contact the distributor directly for product support, shipping queries etc.
Is the AT97SC3205T-U3A1310B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT97SC3205T-U3A1310B have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for AT97SC3205T-U3A1310B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT97SC3205T-U3A1310B often in real-time on the comparison pages.
What if I can't find stock of AT97SC3205T-U3A1310B?
You can fill out our help required form which you can use to request a quote for AT97SC3205T-U3A1310B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.