Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Key Size | UP TO 2048 |
---|---|
Interface Type | I2C |
F#max (MHz) | 0.4 |
Algorithm Type | RSA / SHA-1 / SHA-2 (Sign/Verify Sign) |
Temp# Range Min (deg C) | -40 |
Operating Voltage (Vcc) | 3.3 |
Temp# Range Max (deg C) | 85 |
Temperature Range | 0C to +70C |
Prod Ff Com I2C Tpm 4X4 32Vqfn Sek Bulk 32 Vqfn 4X4X0.9Mm Tray Rohs Compliant: Yes |Microchip AT97SC3205T-G3M4C20B | Newark Electronics |
Trusted Platform Module SPI Interface 32-Pin VQFN Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a AT97SC3205T-G3M4C20B?
Additional datasheets, footprints and schematics for AT97SC3205T-G3M4C20B are listed on our Part Details page. You can also find images and similar parts to AT97SC3205T-G3M4C20B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT97SC3205T-G3M4C20B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT97SC3205T-G3M4C20B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT97SC3205T-G3M4C20B fall under?
The AT97SC3205T-G3M4C20B is listed under AT97SC3205T.
Can I view similar or alternative parts?
You can view similar parts to AT97SC3205T-G3M4C20B when available in the AT97SC3205T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT97SC3205T-G3M4C20B you can contact the distributor directly for product support, shipping queries etc.
Is the AT97SC3205T-G3M4C20B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT97SC3205T-G3M4C20B have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and EBV Elektronik have stock available or on a lead time for AT97SC3205T-G3M4C20B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT97SC3205T-G3M4C20B often in real-time on the comparison pages.
What if I can't find stock of AT97SC3205T-G3M4C20B?
You can fill out our help required form which you can use to request a quote for AT97SC3205T-G3M4C20B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.