Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
IC Function | Trusted Platform Module |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 3.3V |
IC Package Type | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TPM TWI INDL 4.4MM 28-TSSOP UNSIGN EK | Microchip Technology |
Tpm Twi Indl 4.4Mm 28-Tssop Unsign Ek 28 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip AT97SC3204T-U2A1B-10 | Newark Electronics |
LPC Interface Module 28-Pin TSSOP | Avnet America |
TRUSTED PLATFORM MODULE, 3.3V, TSSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a AT97SC3204T-U2A1B-10?
Additional datasheets, footprints and schematics for AT97SC3204T-U2A1B-10 are listed on our Part Details page. You can also find images and similar parts to AT97SC3204T-U2A1B-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT97SC3204T-U2A1B-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT97SC3204T-U2A1B-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT97SC3204T-U2A1B-10 fall under?
The AT97SC3204T-U2A1B-10 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AT97SC3204T-U2A1B-10 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT97SC3204T-U2A1B-10 you can contact the distributor directly for product support, shipping queries etc.
Is the AT97SC3204T-U2A1B-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT97SC3204T-U2A1B-10 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for AT97SC3204T-U2A1B-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT97SC3204T-U2A1B-10 often in real-time on the comparison pages.
What if I can't find stock of AT97SC3204T-U2A1B-10?
You can fill out our help required form which you can use to request a quote for AT97SC3204T-U2A1B-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.