Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$491.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,231.85
|
No stock
|
Buy Now | |
Microchip Technology
from US$1,091.68
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$491.53
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1,157.01
|
-
|
Buy Now | |
Avnet America
from US$1,091.68
|
-
|
Buy Now | |
element14
from US$1,028.91
|
-
|
Buy Now | |
Richardson RFPD
from US$1,189.64
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AT91SAM9xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM926 |
Silicon Core Number | SAM9G |
RoHS Compliant | Yes |
SAM9M10-G45-EK | Microchip Technology |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
Evaluation Kit, At91Sam9M10 Mcu | Newark Electronics |
Evaluation Kit for the AT91SAMG45/9M10 Series Microcontroller | Future Electronics |
Fully-Featured Evaluation Platform For The AT91SAM9M10 Or AT91SAM9G45 Microcontroller | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT91SAM9M10-G45-EK?
Additional datasheets, footprints and schematics for AT91SAM9M10-G45-EK are listed on our Part Details page. You can also find images and similar parts to AT91SAM9M10-G45-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9M10-G45-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9M10-G45-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9M10-G45-EK fall under?
The AT91SAM9M10-G45-EK is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9M10-G45-EK when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9M10-G45-EK you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9M10-G45-EK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT91SAM9M10-G45-EK have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT91SAM9M10-G45-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9M10-G45-EK often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9M10-G45-EK?
You can fill out our help required form which you can use to request a quote for AT91SAM9M10-G45-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.