Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AT91SAM9xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM926EJ-S |
Silicon Core Number | AT91 |
Kit Contents | Evaluation Board Power Adapter Cables TFT LCD panel JTAG converter |
Product Range | - |
Clock Frequency Max | 400MHz |
Features | JTAG Ethernet Interface Micro SD Card Slot DBGU Serial Communication Port |
Eval Kit, Sam9G45, Uart, Ethernet, Jtag | Newark Electronics |
EVAL KIT, SAM9G45, UART, ETHERNET, JTAG | element14 |
Where can I find additional details, specifications and documents for a AT91SAM9G45-EVK?
Additional datasheets, footprints and schematics for AT91SAM9G45-EVK are listed on our Part Details page. You can also find images and similar parts to AT91SAM9G45-EVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9G45-EVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9G45-EVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9G45-EVK fall under?
The AT91SAM9G45-EVK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9G45-EVK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9G45-EVK you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9G45-EVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT91SAM9G45-EVK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AT91SAM9G45-EVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9G45-EVK often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9G45-EVK?
You can fill out our help required form which you can use to request a quote for AT91SAM9G45-EVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.