Status: | Active |
---|---|
Series: | AT91SAM9G20 |
RoHS: | Compliant |
The Microchip's ARM®-based SAM9G20 is a 400MHz ARM926-based processor with an extensive range of communication peripherals. It embeds Full Speed USB host and device interfaces, a 10/100 Ethernet MAC and an image sensor interface, as well as standard peripherals such as a multimedia card interface (MCI), I2S, USART, master/slave SPIs, 16-bit timers, TWI and four-channel 10-bit ADC. The external bus interface features controllers for SDRAM and static memories including NAND flash and CompactFlash. The SAM9G20 is pin-to-pin compatible with the SAM9260. The device is available in 217-ball LFBGA and 247-pin TFBGA packages.
Prices starting from US$9.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.72
|
116
in stock
|
Buy Now | |
Microchip Technology
from US$9.74
|
1,325
in stock
|
Buy Now | |
Schukat Electronic
from US$11.24
|
289
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
151
in stock
|
Buy Now | |
Future Electronics
from US$11.00
|
126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.86
|
120
in stock
|
Buy Now | |
Micros
from US$11.29
|
20
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,890
in stock
|
Buy Now | |
Newark Electronics
from US$11.06
|
-
|
Buy Now | |
Avnet America
from US$13.49
|
-
|
Buy Now | |
Farnell
from US$11.26
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Part Family | SAM9G20 |
---|---|
Core | ARM926 |
FPU | No |
MaxSpeed (MHz) | 400 |
Operation Voltage Min.(V) | 0.9 |
Operation Voltage Max.(V) | 1.1 |
Internal Oscillator | 32KHz |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
DRAM Memory Interface | SDRAM |
DRAM Memory Bus Size (Bits) | 32 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 1 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 28 |
Max I/O Pins | 96 |
Pin Count | 217 |
ISO 7816 | 4 |
Number of CAN Modules | 0 |
Type of CAN module | None |
LIN | No |
LCD/Graphics Interface | No |
Graphic LCD (GLCD) (bits) | No |
Camera Interface | Yes |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 95 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 217 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (126) |
Board Design Files |
---|
SAM9G20 BGA217 BSDL |
SAM9G20 BGA217 IBIS |
AT91SAM9G20-EK__KitsFiles_readme |
AT91SAM9G20-EK__KitsFiles |
User Guides |
---|
SAM9G20-EK User Guide |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4374 |
Shipping Weight (kg) | 1.642857 |
Lead Count | 217 |
Package Type | LFBGA |
Package Width or Size | 15x15x1.4mm |
Soldering Composition | SAC105 |
BGA,GREEN,IND TEMP,MRL B | Microchip Technology |
MC 32bit 1V 2x32kB Cache 400MHz BGA217 | Schukat Electronic |
AT91 Series 64 kB Flash 32 kB SRAM 400 MHz 32-Bit Microcontroller - BGA-217 | Future Electronics |
IC: ARM microprocessor | Transfer Multisort Elektronik |
Microchip ARM SAM Microcontroller ARM 400MHz / 32KB TFBGA-217 TFBGA | Distrelec |
96kB-RAM 96I/O 1,65/3,6V 2xtimer MCI SPI SSC TWI USART -40÷85°C | Micros |
Microprocessor, 1 Core, 32-bit, ARM9, 400 MHz, LFBGA, 217 Pins | EBV Elektronik |
Bga,green,ind Temp,mrl B Rohs Compliant: Yes |Microchip AT91SAM9G20B-CU | Newark Electronics |
MCU, 32BIT, ARM9, 400MHZ, BGA-217 | Farnell |
Where can I find additional details, specifications and documents for a AT91SAM9G20B-CU?
Additional datasheets, footprints and schematics for AT91SAM9G20B-CU are listed on our Part Details page. You can also find images and similar parts to AT91SAM9G20B-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9G20B-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9G20B-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9G20B-CU fall under?
The AT91SAM9G20B-CU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9G20B-CU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9G20B-CU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9G20B-CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM9G20B-CU have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, Chip One Stop, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for AT91SAM9G20B-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9G20B-CU often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9G20B-CU?
You can fill out our help required form which you can use to request a quote for AT91SAM9G20B-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.