Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AT91SAM9xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | AT91SAM9263 |
RoHS Compliant | Yes |
Evaluation Board, Smart Arm9 Mpu | Newark Electronics |
USB, JTAG/ICE, EVALUATION KIT | element14 |
Evaluation Board DSP Instruction Extensions 16 Kbyte Data Cache 16 Kbyte Instruction Cache | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT91SAM9263-EK?
Additional datasheets, footprints and schematics for AT91SAM9263-EK are listed on our Part Details page. You can also find images and similar parts to AT91SAM9263-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9263-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9263-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9263-EK fall under?
The AT91SAM9263-EK is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9263-EK when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9263-EK you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9263-EK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT91SAM9263-EK have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America and Richardson RFPD have stock available or on a lead time for AT91SAM9263-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9263-EK often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9263-EK?
You can fill out our help required form which you can use to request a quote for AT91SAM9263-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.