Status: | Active |
---|---|
Series: | AT91SAM9260 |
RoHS: | Compliant |
Prices starting from US$9.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.45
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$10.84
|
250
in stock
|
Buy Now | |
element14
from US$11.96
|
250
in stock
|
Buy Now | |
Farnell
from US$11.58
|
250
in stock
|
Buy Now | |
Schukat Electronic
from US$12.97
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.12
|
26
in stock
|
Buy Now | |
Micros
from US$14.45
|
24
in stock
|
Buy Now | |
Avnet America
from US$10.42
|
19
in stock
|
Buy Now | |
Avnet Silica
-
|
7,032
in stock
|
Buy Now | |
Future Electronics
from US$11.05
|
-
|
Buy Now | |
Microchip Technology
from US$9.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ARM926 ARM Thumb Processor running up to 210 MHz |
8-Kbyte Data Cache, 8-Kbyte Instruction Cache |
Memory Management Unit |
8 Kbytes of SRAM, single-cycle access |
32 Kbytes of ROM embedding standard bootstrap |
32-bit External Bus Interface (EBI) supporting SDRAM, LPSDRAM, Static Memory, Burst Flash, Glueless Connection to CompactFlash® and NAND Flash/SmartMedia® with 1-bit ECC |
Enhanced Clock Generator and Power Management Controller |
On-chip Oscillator with Two PLLs |
Very Slow Clock Operating Mode and Software Power Optimization Capabilities |
Two Programmable External Clock Signals |
System Timer Including Periodic Interrupt, Watchdog and Second Counter |
Real-time Clock with Alarm Interrupt |
Debug Unit, Two-wire UART and Support for Debug Communication Channel |
Advanced Interrupt Controller with 8-level Priority, Individually Maskable Vectored Interrupt Sources, SpuriousInterrupt Protected |
Seven External Interrupt Sources and One Fast Interrupt Source |
Three 32-bit PIO Controllers with Up to 96 Programmable I/O Lines, Input Change Interrupt and Open-drain Capability on Each Line |
25-channel Peripheral DMA Controller (PDC) |
ITU-R BT. 601/656 Image Sensor Interface (ISI) |
Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) |
Integrated 28-byte FIFOs and Dedicated DMA Channels for Receive and Transmit |
Dual On-chip Transceivers (Single Port Only on 208-lead PQFP Package) |
Integrated FIFOs and Dedicated DMA Channels |
On-chip Transceiver, 2-Kbyte Configurable Integrated FIFOs |
Automatic Protocol Control and Fast Automatic Data Transfers |
MMC and SD Memory Card-compliant, Supports Up to Two SD Memory Cards |
Independent Clock and Frame Sync Signals for Each Receiver and Transmitter |
I2S Analog Interface Support, Time Division Multiplex Support |
High-speed Continuous Data Stream Capabilities with 32-bit Data Transfer |
Support for ISO7816 T0/T1 Smart Card |
Hardware Handshaking |
RS485 Support, IrDA® Up To 115 Kbps |
Full Modem Control Lines on USART1 |
8 to 16-bit Programmable Data Length |
4 External Peripheral Chip Selects |
Three External Clock Inputs |
Two Multi-purpose I/O Pins per Channel |
Double PWM Generation, Capture/Waveform Mode, Up/Down Capability |
Master Mode Support, All 2-wire Atmel EEPROMs Supported |
IEEE® 1149.1 JTAG Boundary Scan on All Digital Pins |
4-Channel 10-bit ADC |
1.65V to 1.95V for VDDCORE, VDDOSC and VDDPLL |
3.0V to 3.6V for VDDIOP (Peripheral I/Os) and for VDDIOM (Memory I/Os) |
208-pin Green PQFP |
217-ball RoHS-compliant LFBGA |
Part Family | SAM9200 |
---|---|
Core | ARM926 |
FPU | No |
MaxSpeed (MHz) | 180 |
Operation Voltage Min.(V) | 1.65 |
Operation Voltage Max.(V) | 1.95 |
Internal Oscillator | 32KHz |
L1 Cache Memory (Instructions) (KB) | 8 |
L1 Cache Memory (Data) (KB) | 8 |
DRAM Memory Interface | SDRAM/LPSDRAM |
DRAM Memory Bus Size (Bits) | 32 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 1 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 25 |
Max I/O Pins | 96 |
Pin Count | 217 |
ISO 7816 | 4 |
Number of CAN Modules | 0 |
Type of CAN module | None |
LIN | No |
LCD/Graphics Interface | No |
Graphic LCD (GLCD) (bits) | No |
Camera Interface | Yes |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 312 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 208 | PQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (24) |
Supporting Collateral |
---|
PLL_Filter_Calculator_AT91_2v91 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 5.7189 |
Shipping Weight (kg) | 10.125 |
Lead Count | 208 |
Package Type | PQFP |
Package Width or Size | 28x28x3.37mm |
Soldering Composition | Matte Tin |
Mcu, 32Bit, Arm9, 210Mhz, Pqfp-208 | Newark Electronics |
MCU, 32BIT, ARM9, 210MHZ, PQFP-208 | element14 |
QFP,GREEN,IND TEMP | RS |
MC 32bit 1,8V 2x8kB Cache 210MHz PQFP208 | Schukat Electronic |
IC: ARM microprocessor | Transfer Multisort Elektronik |
32kB-ROM 8kB-RAM 96I/O 1,8/3,3V 6xtimer 4A/D 2SPI 6UART USB ETH MCI ISI -40÷85°C | Micros |
MCU 32-bit AT91 ARM926EJ-S RISC 32KB ROM 1.8V/3.3V 208-Pin PQFP | Avnet America |
AT91 Series 32 kB Flash 8 kB SRAM 180 MHz 32-Bit Microcontroller - PQFP-208 | Future Electronics |
Where can I find additional details, specifications and documents for a AT91SAM9260B-QU?
Additional datasheets, footprints and schematics for AT91SAM9260B-QU are listed on our Part Details page. You can also find images and similar parts to AT91SAM9260B-QU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9260B-QU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9260B-QU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9260B-QU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9260B-QU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM9260B-QU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for AT91SAM9260B-QU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9260B-QU often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9260B-QU?
You can fill out our help required form which you can use to request a quote for AT91SAM9260B-QU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.