AT91SAM7X512B-CU Microcontrollers - MCU by Microchip Technology

Status: Active
Series: AT91SAM7X512
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip's ARM-based SAM7X512 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 512KB of flash and 128KB of SRAM. The 512KB of flash are split in two banks of 256KB. The peripheral set includes a USB 2.0 Full Speed device port , Ethernet MAC 10/100 port, CAN 2.0A and 2.0B compliant controller, two USART, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X512 is supplied in 100-lead LQFP and TFBGA packages.

Where to Buy

Prices starting from US$16.53

Distributor Stock
Logo for Farnell
Farnell
from US$16.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.58
-
Buy Now
Logo for element14
element14
from US$20.04
-
Buy Now

Specifications

Pins | Packaging 100 | TFBGA
Temp Range -40C to +85C
Packing Media Tray (260)

Resources


Application Notes
AN_6260 - AT91SAM7X and AT91SAM7XC Microcontroller Series Schematic Check List
AN_6310 - GNU-Based Software Development on AT91SAM Microcontrollers
AN_6296 - Getting Started with AT91SAM7X Microcontrollers
AN_6348 - AT91 USB Integrated Circuit(s) Cards Interface Devices (CCID) Driver Implementation
AN_6436 - AT91 USB Composite Driver Implementation
AN_6349 - AT91-AN02: Signal Integrity and AT91 Products
AN_6404 - Using Low Power Modes in AT91SAM7L Microcontrollers
AN_6269 - AT91 USB CDC Driver Implementation
AN_6273 - AT91 USB HID Driver Implementation
AN_6306 - Using the Memory Protection Unit (MPU) on AT91SAM7SE Microcontrollers
AN_6229 - Using the Serial Peripheral Interface with AT91SAMxx Devices
AN_6148 - Using a Real-time Timer with Non-calibrated RC Oscillator as Real-time Clock
AN_42382 - AT04056: Getting Started with FreeRTOS on SAM Flash MCUs
AN_6131 - AT91 Assembler Code Startup Sequence for C Code Applications Software Based on the AT91SAM7S64 Evalu
AN_6250 - Using Open Source Tools for AT91SAM7 Cross Development
AN_6253 - Safe and Secure Firmware Upgrade for AT91SAM Microcontrollers
AN_2644 - AT91 Assembler Code Startup Sequence for C Code Applications Software
AN_1156 - Disabling Interrupts at Processor Level
AN_1168 - Interrupt Management: Auto-Vectoring & Prioritization
AN_6020 - Connecting an ARM-based Serial Synchronous Controller to an I2S-compatible Serial Bus
AN_6220 - AT91SAM CAN Bootloader User Notes
AN_6282 - Safe and Secure Bootloader Implementation
AN_6287 - Using SDRAM on AT91SAM7SE Microcontrollers
AN_6283 - AT91 USB Mass Storage Device Driver Implementation
AN_2669 - Interfacing a 4x4 Keyboard to an AT91 Microcontroller
AN_2682 - Pulse Width Modulation Generation Using the AT91 Timer/Counter
AN_2683 - Interrupt Generation Using the AT91 Timer/Counter




Environmental Information

JEDEC Indicator e8
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1389
Shipping Weight (kg) 0.803846
Lead Count 100
Package Type TFBGA
Package Width or Size 9x9x1.2mm
Soldering Composition LF35

Alternative Descriptions

Mcu, Arm7Tdmi, 55Mhz, Tfbga-100 | Newark Electronics
MCU, ARM7TDMI, 55MHZ, TFBGA-100 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT91SAM7X512B-CU?

Additional datasheets, footprints and schematics for AT91SAM7X512B-CU are listed on our Part Details page. You can also find images and similar parts to AT91SAM7X512B-CU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT91SAM7X512B-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM7X512B-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT91SAM7X512B-CU fall under?

The AT91SAM7X512B-CU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.

Can I view similar or alternative parts?

You can view similar parts to AT91SAM7X512B-CU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM7X512B-CU you can contact the distributor directly for product support, shipping queries etc.

Is the AT91SAM7X512B-CU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for AT91SAM7X512B-CU have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AT91SAM7X512B-CU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT91SAM7X512B-CU often in real-time on the comparison pages.

What if I can't find stock of AT91SAM7X512B-CU?

You can fill out our help required form which you can use to request a quote for AT91SAM7X512B-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay