Status: | Active |
---|---|
Series: | AT91SAM7SE512 |
RoHS: | Compliant |
Microchip's ARM®-based SAM7SE512 is a member of the SAM7SE series of flash microcontrollers based on the 32-bit ARM7TDMI RISC processor.
It operates at a maximum speed of 55MHz and features 512KB of dual-bank flash memory and 32KB of SRAM.
The peripheral set includes an external bus interface (EBI) supporting static memory, ECC-enabled NAND, CompactFlash and SDRAM, UART, two USARTs, TWI (I2C), SPI, SSC, four 16-bit PWM controllers, three 16-bit timers, an RTT and one 8x10-bit ADC.
It achieves single-cycle instruction access from embedded flash at 27 MIPS. The multi-layer bus matrix, multiple SRAM banks, PDC, and DMA support parallel tasks and maximize data throughput.
The SAM7SE512 operates from 1.65V to 3.6V and is available in 144-pin LFBGA and LQFP 128-pin package.
Prices starting from US$13.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.40
|
No stock
|
Buy Now | |
Microchip Technology
from US$13.05
|
88
in stock
|
Buy Now | |
Avnet America
from US$18.09
|
48
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,416
in stock
|
Buy Now | |
Newark Electronics
from US$15.49
|
-
|
Buy Now | |
Future Electronics
from US$15.79
|
-
|
Buy Now | |
element14
from US$15.62
|
-
|
Buy Now |
ARM7TDMI® ARM® Thumb® Processor 32-bit RISC Architecture |
High-density 16-bit Instruction Set |
EmbeddedICEâ„¢ In-circuit Emulation, Debug Communication Channel Support |
512 Kbytes embedded Flash |
32 Kbytes embedded SRAM, Single-cycle Access at Maximum Speed |
Memory Controller (MC), External Bus Interface |
Memory Protection Unit |
Based on Power-on Reset Cells and Low-power Factory-calibrated Brownout Detector |
Low-power RC Oscillator, 3 to 20 MHz On-chip Oscillator and One PLL |
Power Management Controller (PMC) |
Advanced Interrupt Controller (AIC) |
Two-wire UART and Support for Debug Communication Channel interrupt, Programmable ICE Access Prevention |
20-bit Programmable Counter plus 12-bit Interval Counter |
Windowed Watchdog (WDT) |
Real-time Timer (RTT) |
Three Parallel Input/Output Controllers (PIO) |
Eleven Peripheral DMA Controller (PDC) Channels |
Four High-current Drive I/O lines, Up to 16 mA Each |
128-lead LQFP Green Package |
144-ball LFBGA RoHS-compliant Package |
One Synchronous Serial Controller (SSC) |
Two Universal Synchronous/Asynchronous Receiver Transmitters (USART) |
One Master/Slave Serial Peripheral Interfaces (SPI) |
One USB 2.0 Full Speed (12 Mbits per second) Device Port |
One Three-channel 16-bit Timer/Counter (TC) |
One Four-channel 16-bit PWM Controller (PWMC) |
One Two-wire Interface (TWI) |
One 8-channel 10-bit Analog-to-Digital Converter, Four Channels Multiplexed with Digital I/Os |
Up to 55 MHz at 1.8V and 85â‹… C Worst Case Conditions |
Up to 48 MHz at 1.65V and 85â‹… C Worst Case Conditions |
SAM-BA - Interface with SAM-BA Graphic User Interface |
IEEE® 1149.1 JTAG Boundary Scan on All Digital Pins |
Part Family | AT91SAM7SE512 |
---|---|
CPU Type | ARM7 |
MaxSpeed (MHz) | 48 |
Program Memory Size (KB) | 512 |
SRAM (KB) | 32 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
SPIâ„¢ | 1 |
I2C | 1 |
UART | 3 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Crypto Engine | No |
Number of USB Modules | 1 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 384 |
Number of DACs | 0 |
Input Capture | 3 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 3 |
Number of Comparators | 0 |
Hardware RTCC | No |
Max I/O Pins | 88 |
Pin Count | 144 |
Low Power | No |
Pins | Packaging | 144 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (184) |
Data Sheets |
---|
SAM7SE Series Datasheet |
ARM7TDMI Technical Reference Manual Datasheet - This document may have been updated by ARM, please check the ARM web site for its latest version. |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
Product Selection Guide |
Atmel-Integrating the Internet of Things |
Supporting Collateral |
---|
Atmel ARM-based Flash Microcontrollers Optimized for Real-Time Control Applicat |
User Guides |
---|
AT91SAM7S-EK Evaluation Board User Guide |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2147 |
Shipping Weight (kg) | 1.130435 |
Lead Count | 144 |
Package Type | LFBGA |
Package Width or Size | 10x10x1.4mm |
Soldering Composition | LF35 |
BGA,GREEN,IND TEMP | Microchip Technology |
MCU 32-Bit SAM7SE ARM7TDMI RISC 512KB Flash 1.8V/3.3V 144-Pin LF-BGA Tray | Avnet America |
Mcu, 32Bit, Arm7, 48Mhz, Lfbga-144 | Newark Electronics |
MCU, 32BIT, ARM7, 48MHZ, LFBGA-144 | element14 |
Where can I find additional details, specifications and documents for a AT91SAM7SE512B-CU?
Additional datasheets, footprints and schematics for AT91SAM7SE512B-CU are listed on our Part Details page. You can also find images and similar parts to AT91SAM7SE512B-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM7SE512B-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM7SE512B-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM7SE512B-CU fall under?
The AT91SAM7SE512B-CU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM7SE512B-CU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM7SE512B-CU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM7SE512B-CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM7SE512B-CU have stock available?
Authorised distributors including Microchip Technology, Avnet America, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for AT91SAM7SE512B-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM7SE512B-CU often in real-time on the comparison pages.
What if I can't find stock of AT91SAM7SE512B-CU?
You can fill out our help required form which you can use to request a quote for AT91SAM7SE512B-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.