Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | JTAG Emulator |
---|---|
Silicon Family Name | AT91 |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 ARM9 |
Kit Contents | SAM-ICE USB cable 20-pin ribbon cable |
Features | J-Link compatible mode RDI compliant Powered through USB port Auto Speed Recognition |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Emulator |
No. of Bits | 32bit |
Supported Devices | AT91ARM7 AT91ARM9 |
Type | JTAG Emulator |
JTAG EMULATOR, FOR SAM3, SAM7, SAM9 | Farnell |
Where can I find additional details, specifications and documents for a AT91SAM-ICE?
Additional datasheets, footprints and schematics for AT91SAM-ICE are listed on our Part Details page. You can also find images and similar parts to AT91SAM-ICE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM-ICE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM-ICE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM-ICE fall under?
The AT91SAM-ICE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM-ICE when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM-ICE you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM-ICE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT91SAM-ICE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AT91SAM-ICE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM-ICE often in real-time on the comparison pages.
What if I can't find stock of AT91SAM-ICE?
You can fill out our help required form which you can use to request a quote for AT91SAM-ICE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.