Status: | Active |
---|---|
Series: | AT91RM9200 |
RoHS: | Compliant |
Prices starting from US$18.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.93
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$23.32
|
48
in stock
|
Buy Now | |
Farnell
from US$24.68
|
48
in stock
|
Buy Now | |
Future Electronics
from US$22.36
|
44
in stock
|
Buy Now | |
Schukat Electronic
from US$24.19
|
28
in stock
|
Buy Now | |
EBV Elektronik
-
|
24
in stock
|
Buy Now | |
Avnet America
from US$21.11
|
-
|
Buy Now | |
Microchip Technology
from US$18.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ARM920T ARM Thumb Processor running up to 180 MHz |
16-Kbyte Data Cache, 16-Kbyte Instruction Cache |
Memory Management Unit |
Embedded Trace Module (256 LFBGA Package only) |
16 Kbytes of SRAM, single-cycle access |
128 Kbytes of ROM embedding standard bootstrap |
32-bit External Bus Interface (EBI) supporting SDRAM, Static Memory, Burst Flash, Glueless Connection to CompactFlash® and NAND Flash/SmartMedia® |
Enhanced Clock Generator and Power Management Controller |
Two On-chip Oscillators with Two PLLs |
Very Slow Clock Operating Mode and Software Power Optimization Capabilities |
Four Programmable External Clock Signals |
System Timer Including Periodic Interrupt, Watchdog and Second Counter |
Real-time Clock with Alarm Interrupt |
Debug Unit, Two-wire UART and Support for Debug Communication Channel |
Advanced Interrupt Controller with 8-level Priority, Individually Maskable Vectored Interrupt Sources, SpuriousInterrupt Protected |
Seven External Interrupt Sources and One Fast Interrupt Source |
Four 32-bit PIO Controllers with Up to 122 Programmable I/O Lines, Input Change Interrupt and Open-drain Capability on Each Line |
20-channel Peripheral DMA Controller (PDC) |
Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) |
Integrated 28-byte FIFOs and Dedicated DMA Channels for Receive and Transmit |
Dual On-chip Transceivers (Single Port Only on 208-lead PQFP Package) |
Integrated FIFOs and Dedicated DMA Channels |
On-chip Transceiver, 2-Kbyte Configurable Integrated FIFOs |
Automatic Protocol Control and Fast Automatic Data Transfers |
MMC and SD Memory Card-compliant, Supports Up to Two SD Memory Cards |
Independent Clock and Frame Sync Signals for Each Receiver and Transmitter |
I2S Analog Interface Support, Time Division Multiplex Support |
High-speed Continuous Data Stream Capabilities with 32-bit Data Transfer |
Support for ISO7816 T0/T1 Smart Card |
Hardware Handshaking |
RS485 Support, IrDA® Up To 115 Kbps |
Full Modem Control Lines on USART1 |
8- to 16-bit Programmable Data Length |
4 External Peripheral Chip Selects |
Three External Clock Inputs |
Two Multi-purpose I/O Pins per Channel |
Double PWM Generation, Capture/Waveform Mode, Up/Down Capability |
Master Mode Support, All 2-wire Microchip EEPROMs Supported |
IEEE® 1149.1 JTAG Boundary Scan on All Digital Pins |
1.65V to 1.95V for VDDCORE, VDDOSC and VDDPLL |
3.0V to 3.6V for VDDIOP (Peripheral I/Os) and for VDDIOM (Memory I/Os) |
Low Power: On VDDCORE 24.4 mA in Normal Mode, 520 μA in Standby Mode |
208-pin Green PQFP |
256-ball RoHS-compliant LFBGA |
Part Family | SAM9200 |
---|---|
Core | ARM920T |
FPU | No |
MaxSpeed (MHz) | 180 |
Operation Voltage Min.(V) | 1.65 |
Operation Voltage Max.(V) | 1.95 |
Internal Oscillator | 32kHz, 12MHz |
L1 Cache Memory (Instructions) (KB) | 16 |
L1 Cache Memory (Data) (KB) | 16 |
DRAM Memory Interface | SDRAM |
DRAM Memory Bus Size (Bits) | 32 |
Internal DRAM Type | DDR2 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 0 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 24 |
Max I/O Pins | 122 |
Pin Count | 256 |
ISO 7816 | 4 |
Number of CAN Modules | 0 |
Type of CAN module | None |
LIN | No |
Ethernet PTP & AVB Support | Ethernet PTP |
LCD/Graphics Interface | No |
Graphic LCD (GLCD) (bits) | No |
Hardware Touch Peripheral | PTC |
Camera Interface | No |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Max ADC Sampling Rate (ksps) | 0 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 208 | PQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (24) |
Board Design Files |
---|
AT91RM9200 QFP208 BSDL |
AT91RM9200 BGA256 BSDL |
AT91RM9200 QFP208 PullupOFF IBIS |
AT91RM9200 QFP208 PullupON IBIS |
AT91RM9200 BGA256 PullupON IBIS |
AT91RM9200 BGA256 PullupOFF IBIS |
User Guides |
---|
AT91RM9200-EK Evaluation Board User Guide |
RM9200 Software Examples Release Notes - Release notes for the RM9200 software examples |
RM9200-EK User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 5.7189 |
Shipping Weight (kg) | 10.125 |
Lead Count | 208 |
Package Type | PQFP |
Package Width or Size | 28x28x3.37mm |
Soldering Composition | Matte Tin |
Mcu, 32Bit, Arm9, 180Mhz, Qfp-208 | Newark Electronics |
MCU, 32BIT, ARM9, 180MHZ, QFP-208 | Farnell |
AT91 Series 128 kB Flash 48 kB SRAM 180 MHz 32-Bit Microcontroller - PQFP-208 | Future Electronics |
MC 32bit 1,8V 2x16kB Cache 180MHz PQFP20 | Schukat Electronic |
MCU 32-bit 91R ARM920T RISC 128KB ROM | RS |
MCU 32-Bit 91R ARM920T RISC 128KB ROM 1.8V/3.3V 208-Pin PQFP | EBV Elektronik |
PQFP,GREEN,IND TEMP | Microchip Technology |
Where can I find additional details, specifications and documents for a AT91RM9200-QU-002?
Additional datasheets, footprints and schematics for AT91RM9200-QU-002 are listed on our Part Details page. You can also find images and similar parts to AT91RM9200-QU-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91RM9200-QU-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91RM9200-QU-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91RM9200-QU-002 fall under?
The AT91RM9200-QU-002 is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91RM9200-QU-002 when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91RM9200-QU-002 you can contact the distributor directly for product support, shipping queries etc.
Is the AT91RM9200-QU-002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91RM9200-QU-002 have stock available?
Authorised distributors including Newark Electronics, Farnell, Future Electronics, Schukat Electronic and RS have stock available or on a lead time for AT91RM9200-QU-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91RM9200-QU-002 often in real-time on the comparison pages.
What if I can't find stock of AT91RM9200-QU-002?
You can fill out our help required form which you can use to request a quote for AT91RM9200-QU-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.