Status: | Active |
---|---|
Series: | AT91M55800A |
RoHS: | Compliant |
Part Family | ARM7TDMI |
---|---|
CPU Type | ARM7 |
MaxSpeed (MHz) | 33 |
Program Memory Size (KB) | 0 |
SRAM (KB) | 8 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Direct Memory Access (DMA) Channels | 8 |
SPIâ„¢ | 1 |
I2C | 0 |
UART | 3 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Crypto Engine | No |
Number of USB Modules | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 72 |
Number of DACs | 1 |
Input Capture | 6 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 6 |
Number of Comparators | 0 |
Max I/O Pins | 58 |
Pin Count | 176 |
Low Power | No |
Pins | Packaging | 176 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
AT91X40 Series: AT91M40800, AT91R40807, AT91M40807, AT91R40008 - Complete Datasheet |
AT91M55800A Datasheet |
AT91M55800A - Summary Datasheet |
AT91M55800A - Complete Datasheet |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
Product Selection Guide |
Atmel-Integrating the Internet of Things |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4091 |
Shipping Weight (kg) | 0.409 |
Lead Count | 176 |
Package Type | LFBGA |
Package Width or Size | 13x13x1.5mm |
Soldering Composition | SAC105 |
Mcu, 32Bit, 33Mhz, Lfbga-176 | Newark Electronics |
BGA, ROHS, IND TEMP, T&R | Microchip Technology |
MCU, 32BIT, 33MHZ, LFBGA-176 | Farnell |
MCU 32-bit AT91 ARM7TDMI RISC ROMLess 3.3V 176-Pin BGA | EBV Elektronik |
Where can I find additional details, specifications and documents for a AT91M55800A-33CJ-999?
Additional datasheets, footprints and schematics for AT91M55800A-33CJ-999 are listed on our Part Details page. You can also find images and similar parts to AT91M55800A-33CJ-999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91M55800A-33CJ-999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91M55800A-33CJ-999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91M55800A-33CJ-999 fall under?
The AT91M55800A-33CJ-999 is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91M55800A-33CJ-999 when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91M55800A-33CJ-999 you can contact the distributor directly for product support, shipping queries etc.
Is the AT91M55800A-33CJ-999 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91M55800A-33CJ-999 have stock available?
Authorised distributors including Newark Electronics, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for AT91M55800A-33CJ-999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91M55800A-33CJ-999 often in real-time on the comparison pages.
What if I can't find stock of AT91M55800A-33CJ-999?
You can fill out our help required form which you can use to request a quote for AT91M55800A-33CJ-999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.