Status: | Active |
---|---|
Series: | AT91M42800A |
RoHS: | Compliant |
Prices starting from US$8.76
Part Family | ARM7TDMI |
---|---|
CPU Type | ARM7 |
MaxSpeed (MHz) | 33 |
Program Memory Size (KB) | 0 |
SRAM (KB) | 8 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 2.7 |
Operation Voltage Max.(V) | 5.5 |
Direct Memory Access (DMA) Channels | 8 |
SPIâ„¢ | 2 |
I2C | 0 |
UART | 2 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Crypto Engine | No |
Number of USB Modules | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Max ADC Sampling Rate (ksps) | 0 |
Number of DACs | 0 |
Input Capture | 6 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 6 |
Number of Comparators | 0 |
Max I/O Pins | 54 |
Pin Count | 144 |
Low Power | No |
Pins | Packaging | 144 | LQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (60) |
Data Sheets |
---|
AT91X40 Series: AT91M40800, AT91R40807, AT91M40807, AT91R40008 - Complete Datasheet |
AT91M42800A Datasheet |
AT91M42800A - Summary Datasheet |
AT91M42800A - Complete Datasheet |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
Product Selection Guide |
Atmel-Integrating the Internet of Things |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.3928 |
Shipping Weight (kg) | 7.833333 |
Lead Count | 144 |
Package Type | LQFP |
Package Width or Size | 20x20x1.4mm |
Soldering Composition | Matte Tin |
LQFP,GREEN,IND TEMP | Microchip Technology |
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 33Mhz, Lqfp-144 | Newark Electronics |
AT91 Series 8 kB SRAM 33 MHz SMT 16/32-Bit Microcontroller - LQFP-144 | Future Electronics |
MCU 32-bit 91M ARM7TDMI RISC ROMLess 3.3V 144-Pin LQFP | Avnet America |
MCU, 32BIT, 33MHZ, LQFP-144 | Farnell |
Where can I find additional details, specifications and documents for a AT91M42800A-33AU?
Additional datasheets, footprints and schematics for AT91M42800A-33AU are listed on our Part Details page. You can also find images and similar parts to AT91M42800A-33AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91M42800A-33AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91M42800A-33AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91M42800A-33AU fall under?
The AT91M42800A-33AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91M42800A-33AU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91M42800A-33AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91M42800A-33AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91M42800A-33AU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AT91M42800A-33AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91M42800A-33AU often in real-time on the comparison pages.
What if I can't find stock of AT91M42800A-33AU?
You can fill out our help required form which you can use to request a quote for AT91M42800A-33AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.