Status: | Active |
---|---|
Series: | AT90USB1286 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processor speed.
Prices starting from US$7.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.84
|
No stock
|
Buy Now | |
Microchip Technology
from US$7.54
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$8.96
|
722
in stock
|
Buy Now | |
element14
from US$9.01
|
722
in stock
|
Buy Now | |
Farnell
from US$8.58
|
722
in stock
|
Buy Now | |
Future Electronics
from US$9.34
|
-
|
Buy Now | |
Avnet America
from US$8.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 4096 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.54 |
Shipping Weight (kg) | 4.122222 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
16 MHz, TQFP, Ind Temp, Green | Microchip Technology |
Mcu, 8Bit, Avr, 16Mhz, Tqfp-64 | Newark Electronics |
MCU, 8BIT, AVR, 16MHZ, TQFP-64 | element14 |
MCU, AVR, 8-bit, USB, 128K Flash, TQFP64 | RS |
AT90 Series 128 KB Flash 8 kB SRAM 16 MHz 8-Bit Microcontroller - TQFP-64 | Future Electronics |
MCU 8-bit AT90 AVR RISC 128KB Flash 3.3V/5V 64-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a AT90USB1286-AU?
Additional datasheets, footprints and schematics for AT90USB1286-AU are listed on our Part Details page. You can also find images and similar parts to AT90USB1286-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90USB1286-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90USB1286-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90USB1286-AU fall under?
The AT90USB1286-AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT90USB1286-AU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90USB1286-AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT90USB1286-AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90USB1286-AU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AT90USB1286-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90USB1286-AU often in real-time on the comparison pages.
What if I can't find stock of AT90USB1286-AU?
You can fill out our help required form which you can use to request a quote for AT90USB1286-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.