Status: | Active |
---|---|
Series: | AT90CAN64 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.36
|
1,300
in stock
|
Buy Now | |
Microchip Technology
from US$5.56
|
13,033
in stock
|
Buy Now | |
Schukat Electronic
from US$7.86
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$6.61
|
258
in stock
|
Buy Now | |
element14
from US$6.67
|
258
in stock
|
Buy Now | |
Farnell
from US$6.72
|
258
in stock
|
Buy Now | |
Future Electronics
from US$6.74
|
-
|
Buy Now | |
Avnet America
from US$7.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
Diff ADC Inputs | 7 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2177 |
Shipping Weight (kg) | 0.846154 |
Lead Count | 64 |
Package Type | VQFN |
Package Width or Size | 9x9x0.9mm |
Soldering Composition | Matte Tin |
CAN AVR UC 64KFLASH QFN64 SAMPLE GREEN | Microchip Technology |
ISP-MC CAN 2,7-5,5V 64K-Flash 16MHz TQFP | Schukat Electronic |
Mcu, 8Bit, Avr, 16Mhz, Vqfn-64 | Newark Electronics |
MCU, 8BIT, AVR, 16MHZ, VQFN-64 | element14 |
AVR« 90CAN Series 16MHz 4KB RAM 64KB Flash 8-Bit Microcontroller - QFN-64 | Future Electronics |
MCU 8-bit 90C AVR RISC 64KB Flash 3.3V/5V 64-Pin QFN EP | Avnet America |
Where can I find additional details, specifications and documents for a AT90CAN64-16MU?
Additional datasheets, footprints and schematics for AT90CAN64-16MU are listed on our Part Details page. You can also find images and similar parts to AT90CAN64-16MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90CAN64-16MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90CAN64-16MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90CAN64-16MU fall under?
The AT90CAN64-16MU is listed under Semiconductors - ICs > Microcontrollers - MCU > Application Specific Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT90CAN64-16MU when available in the Application Specific Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90CAN64-16MU you can contact the distributor directly for product support, shipping queries etc.
Is the AT90CAN64-16MU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90CAN64-16MU have stock available?
Authorised distributors including Microchip Technology, RS, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for AT90CAN64-16MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90CAN64-16MU often in real-time on the comparison pages.
What if I can't find stock of AT90CAN64-16MU?
You can fill out our help required form which you can use to request a quote for AT90CAN64-16MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.