Status: | Active |
---|---|
Series: | AT90CAN32 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.94
|
538
in stock
|
Buy Now | |
Newark Electronics
from US$5.50
|
6,526
in stock
|
Buy Now | |
element14
from US$6.01
|
6,526
in stock
|
Buy Now | |
Farnell
from US$5.38
|
6,526
in stock
|
Buy Now | |
Schukat Electronic
from US$5.71
|
1,355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.29
|
275
in stock
|
Buy Now | |
Micros
from US$24.24
|
50
in stock
|
Buy Now | |
Future Electronics
from US$5.60
|
20
in stock
|
Buy Now | |
Avnet America
from US$6.37
|
-
|
Buy Now | |
Microchip Technology
from US$4.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.54 |
Shipping Weight (kg) | 4.122222 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, Avr, 16Mhz, Tqfp-64 | Newark Electronics |
MCU, 8BIT, AVR, 16MHZ, TQFP-64 | element14 |
ISP-MC CAN 2,7-5,5V 32K-Flash 16MHz TQFP | Schukat Electronic |
MCU, AVR, 8-bit, CAN, 32K Flash, TQFP64 | RS |
IC: AVR microcontroller | Transfer Multisort Elektronik |
32kB-FL 2kB-RAM 1kB-EE 53I/O 2.7÷5.5V 16MHz 4xtimer 8A/D 2UART SPI TWI CAN | Micros |
AT90 Series 32 KB Flash 2 KB SRAM 16 MHz 8-Bit Microcontroller - TQFP-64 | Future Electronics |
MCU 8-bit 90C AVR RISC 32KB Flash 3.3V/5V 64-Pin TQFP | Avnet America |
CAN AVR UC 32KFLASH TQFP64 SAMPLE GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a AT90CAN32-16AU?
Additional datasheets, footprints and schematics for AT90CAN32-16AU are listed on our Part Details page. You can also find images and similar parts to AT90CAN32-16AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90CAN32-16AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90CAN32-16AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90CAN32-16AU fall under?
The AT90CAN32-16AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT90CAN32-16AU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90CAN32-16AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT90CAN32-16AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90CAN32-16AU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for AT90CAN32-16AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90CAN32-16AU often in real-time on the comparison pages.
What if I can't find stock of AT90CAN32-16AU?
You can fill out our help required form which you can use to request a quote for AT90CAN32-16AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.