Status: | Active |
---|---|
Series: | AT90CAN128 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$7.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.46
|
2,306
in stock
|
Buy Now | |
element14
from US$8.56
|
2,306
in stock
|
Buy Now | |
Farnell
from US$8.63
|
2,306
in stock
|
Buy Now | |
Schukat Electronic
from US$7.81
|
555
in stock
|
Buy Now | |
Microchip Technology
from US$7.15
|
212
in stock
|
Buy Now | |
Future Electronics
from US$8.66
|
-
|
Buy Now | |
Avnet America
from US$9.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 4096 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.54 |
Shipping Weight (kg) | 0.75 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, Avr Can, 16Mhz, Tqfp-64 | Newark Electronics |
MCU, 8BIT, AVR CAN, 16MHZ, TQFP-64 | element14 |
MC 8bit 2,7V 128kB Flash 16MHz TQFP64 | Schukat Electronic |
CAN AVR UC 128K FLASH TQFP64 GREEN T&R | Microchip Technology |
AT90 Series 128 KB Flash 4 KB SRAM 16 MHz 8-Bit Microcontroller - TQFP-64 | Future Electronics |
MCU 8-bit 90C AVR RISC 128KB Flash 3.3V/5V 64-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a AT90CAN128-16AUR?
Additional datasheets, footprints and schematics for AT90CAN128-16AUR are listed on our Part Details page. You can also find images and similar parts to AT90CAN128-16AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90CAN128-16AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90CAN128-16AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90CAN128-16AUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT90CAN128-16AUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90CAN128-16AUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Microchip Technology have stock available or on a lead time for AT90CAN128-16AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90CAN128-16AUR often in real-time on the comparison pages.
What if I can't find stock of AT90CAN128-16AUR?
You can fill out our help required form which you can use to request a quote for AT90CAN128-16AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.