Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Accessory Type | Mounting Frame |
---|---|
For Use With | PM4H and LT4H series |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
FRAME FOR PM4H-A | RS |
Relays accessories: mounting frame | Transfer Multisort Elektronik |
Mounting Frame For DIN48 Style Timers/Counters/Relays | Panasonic Industrial Automation AT8-DA4 | RS Americas |
At8-Da4 |Panasonic Electronic Components AT8-DA4 | Newark Electronics |
MOUNTING FRAME, LT4H/ QM4H/ PM4H | element14 |
Where can I find additional details, specifications and documents for a AT8-DA4?
Additional datasheets, footprints and schematics for AT8-DA4 are listed on our Part Details page. You can also find images and similar parts to AT8-DA4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT8-DA4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT8-DA4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT8-DA4 fall under?
The AT8-DA4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AT8-DA4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT8-DA4 you can contact the distributor directly for product support, shipping queries etc.
Is the AT8-DA4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT8-DA4 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for AT8-DA4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT8-DA4 often in real-time on the comparison pages.
What if I can't find stock of AT8-DA4?
You can fill out our help required form which you can use to request a quote for AT8-DA4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.