Status: | Active |
---|---|
Series: | AT89S52 |
RoHS: | Compliant |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
No stock
|
Buy Now | |
Micros
from US$1.89
|
774
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
480
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.93
|
345
in stock
|
Buy Now | |
Schukat Electronic
from US$1.92
|
240
in stock
|
Buy Now | |
Avnet America
from US$2.27
|
186
in stock
|
Buy Now | |
Microchip Technology
from US$1.65
|
185
in stock
|
Buy Now | |
Future Electronics
from US$1.75
|
154
in stock
|
Buy Now | |
element14
from US$2.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
AT89S52 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
8kB-FL 256B-RAM 32I/O ISP 4÷5,5V 3xtimer UART -40÷85°C | Micros |
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Tqfp-44 | Newark Electronics |
Microchip Microcontroller 80C51 24MHz 8KB / 256B TQFP-44 | Distrelec |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
ISP-MC 5V 8K-Flash 24MHz TQFP44 | Schukat Electronic |
MCU 8-bit AT89 80C51 CISC 8KB Flash 5V 44-Pin TQFP | Avnet America |
24MHZ, TQFP, IND TEMP, GREEN | Microchip Technology |
AT89S Series 8 KB Flash 256 B SRAM 24 MHz 8-Bit Microcontroller - TQFP-44 | Future Electronics |
MCU, 8BIT, 8051, 24MHZ, TQFP-44 | element14 |
Where can I find additional details, specifications and documents for a AT89S52-24AU?
Additional datasheets, footprints and schematics for AT89S52-24AU are listed on our Part Details page. You can also find images and similar parts to AT89S52-24AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89S52-24AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89S52-24AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89S52-24AU fall under?
The AT89S52-24AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89S52-24AU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89S52-24AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89S52-24AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89S52-24AU have stock available?
Authorised distributors including Micros, Newark Electronics, Distrelec, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for AT89S52-24AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89S52-24AU often in real-time on the comparison pages.
What if I can't find stock of AT89S52-24AU?
You can fill out our help required form which you can use to request a quote for AT89S52-24AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.