Status: | Active |
---|---|
Series: | AT89S4051 |
RoHS: | Compliant |
An enhanced CPU core can fetch a single byte from memory every clock cycle and is capable of 20-MIPS throughput. The new CPU core runs at a much lower speed, greatly reducing power consumption.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (18) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5129 |
Shipping Weight (kg) | 2.833333 |
Lead Count | 20 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
MCU, 8BIT, 8051, 24MHZ, DIP-20 | element14 |
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Dip-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT89S4051-24PU?
Additional datasheets, footprints and schematics for AT89S4051-24PU are listed on our Part Details page. You can also find images and similar parts to AT89S4051-24PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89S4051-24PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89S4051-24PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89S4051-24PU fall under?
The AT89S4051-24PU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89S4051-24PU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89S4051-24PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89S4051-24PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89S4051-24PU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AT89S4051-24PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89S4051-24PU often in real-time on the comparison pages.
What if I can't find stock of AT89S4051-24PU?
You can fill out our help required form which you can use to request a quote for AT89S4051-24PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.