Status: | Active |
---|---|
Series: | AT89LS52 |
RoHS: | Compliant |
This CPU provides a highly-flexible and cost-effective solution for many embedded control applications.
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
950
in stock
|
Buy Now | |
Microchip Technology
from US$1.66
|
2,880
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
950
in stock
|
Buy Now | |
element14
from US$1.98
|
950
in stock
|
Buy Now | |
Future Electronics
from US$1.86
|
320
in stock
|
Buy Now | |
EBV Elektronik
-
|
480
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 2.66667 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 4 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
AT89LS52 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
16MHZ, TQFP, IND TEMP, GREEN, 2.7-5.5V | Microchip Technology |
Mcu, 8Bit, 8051, 16Mhz, Tqfp-44 | Newark Electronics |
MCU, 8BIT, 8051, 16MHZ, TQFP-44 | element14 |
AT89 Series 8 KB Flash 256 B SRAM 16 MHz 8-Bit Microcontroller - VQFP-64 | Future Electronics |
MCU 8-bit AT89 80C51 CISC 8KB Flash 3.3V 44-Pin TQFP | EBV Elektronik |
Where can I find additional details, specifications and documents for a AT89LS52-16AU?
Additional datasheets, footprints and schematics for AT89LS52-16AU are listed on our Part Details page. You can also find images and similar parts to AT89LS52-16AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LS52-16AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LS52-16AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89LS52-16AU fall under?
The AT89LS52-16AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89LS52-16AU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LS52-16AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LS52-16AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LS52-16AU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AT89LS52-16AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LS52-16AU often in real-time on the comparison pages.
What if I can't find stock of AT89LS52-16AU?
You can fill out our help required form which you can use to request a quote for AT89LS52-16AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.