Status: | Active |
---|---|
Series: | AT89LP52 |
RoHS: | Compliant |
Single-cycle microcontroller with 8KB ISP flash, 12-clock compatibility mode, 256 bytes flash data memory, 256 bytes RAM, three timers, UART, WDT, up to 36 I/Os, and an internal RC oscillator.
Key Features:
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.18
|
201
in stock
|
Buy Now | |
Microchip Technology
from US$2.50
|
4,084
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
201
in stock
|
Buy Now | |
element14
from US$3.32
|
201
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.20
|
108
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
-
|
Buy Now | |
Avnet America
from US$3.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89LP51/52 - Complete Datasheet |
Supporting Collateral |
---|
Single Cycle 8051 Core - AT89LP Family of High Performance & Low Power Flash Mi |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
Single-Cycle 8051, 8K ISP Flash | Microchip Technology |
Mcu, 8Bit, 20Mhz, Plcc-44 Rohs Compliant: Yes |Microchip AT89LP52-20JU | Newark Electronics |
MCU, 8BIT, 20MHZ, PLCC-44 | element14 |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
8-bit Microcontrollers - MCU Single-Cycle 8051 8K ISP Flash MCU | Future Electronics |
MCU 8-bit AT89 80C51 CISC 8KB Flash 2.5V/3.3V/5V 44-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a AT89LP52-20JU?
Additional datasheets, footprints and schematics for AT89LP52-20JU are listed on our Part Details page. You can also find images and similar parts to AT89LP52-20JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LP52-20JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LP52-20JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89LP52-20JU fall under?
The AT89LP52-20JU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89LP52-20JU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LP52-20JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LP52-20JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LP52-20JU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AT89LP52-20JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LP52-20JU often in real-time on the comparison pages.
What if I can't find stock of AT89LP52-20JU?
You can fill out our help required form which you can use to request a quote for AT89LP52-20JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.