Status: | Active |
---|---|
Series: | AT89LP52 |
RoHS: | Compliant |
Single-cycle microcontroller with 8KB ISP flash, 12-clock compatibility mode, 256 bytes flash data memory, 256 bytes RAM, three timers, UART, WDT, up to 36 I/Os, and an internal RC oscillator.
Key Features:
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
55
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
640
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
430
in stock
|
Buy Now | |
element14
from US$1.61
|
430
in stock
|
Buy Now | |
Farnell
from US$1.52
|
430
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
18
in stock
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
Microchip Technology
from US$1.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
AT89LP51/52 - Complete Datasheet |
Supporting Collateral |
---|
Single Cycle 8051 Core - AT89LP Family of High Performance & Low Power Flash Mi |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
AT89LP Series 8 KB Flash 256 B SRAM 20 MHz 8-Bit Microcontroller - TQFP-44 | Future Electronics |
Mcu, 8Bit, 8051, 20Mhz, Tqfp-44 | Newark Electronics |
MCU, 8BIT, 8051, 20MHZ, TQFP-44 | element14 |
Microchip, MCU08, AT89LP52-20AU | RS |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
MCU 8-bit AT89 80C51 CISC 8KB Flash 2.5V/3.3V/5V 44-Pin TQFP | Avnet America |
Single-Cycle 8051, 8K ISP Flash | Microchip Technology |
Where can I find additional details, specifications and documents for a AT89LP52-20AU?
Additional datasheets, footprints and schematics for AT89LP52-20AU are listed on our Part Details page. You can also find images and similar parts to AT89LP52-20AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LP52-20AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LP52-20AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89LP52-20AU fall under?
The AT89LP52-20AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89LP52-20AU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LP52-20AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LP52-20AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LP52-20AU have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AT89LP52-20AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LP52-20AU often in real-time on the comparison pages.
What if I can't find stock of AT89LP52-20AU?
You can fill out our help required form which you can use to request a quote for AT89LP52-20AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.