Status: | Active |
---|---|
Series: | AT89LP4052 |
RoHS: | Compliant |
An enhanced CPU core can fetch a single byte from memory every clock cycle and is capable of 20MIPS throughput. The new CPU core runs at a much lower speed, greatly reducing power consumption.
No distributors results available
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.4 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Supporting Collateral |
---|
Single Cycle 8051 Core - AT89LP Family of High Performance & Low Power Flash Mi |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.311875 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Where can I find additional details, specifications and documents for a AT89LP4052-20SUR?
Additional datasheets, footprints and schematics for AT89LP4052-20SUR are listed on our Part Details page. You can also find images and similar parts to AT89LP4052-20SUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LP4052-20SUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LP4052-20SUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LP4052-20SUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LP4052-20SUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LP4052-20SUR have stock available?
There is no stock from authorised distributors for AT89LP4052-20SUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LP4052-20SUR often in real-time on the comparison pages.
What if I can't find stock of AT89LP4052-20SUR?
You can fill out our help required form which you can use to request a quote for AT89LP4052-20SUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.