Status: | Active |
---|---|
Series: | AT89C55WD |
RoHS: | Compliant |
This versatile 8-bit CPU with flash is a highly flexible and cost-effective solution for many embedded control applications.
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.31
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
4,029
in stock
|
Buy Now | |
element14
from US$4.37
|
4,029
in stock
|
Buy Now | |
Farnell
from US$4.41
|
4,029
in stock
|
Buy Now | |
Schukat Electronic
from US$5.18
|
753
in stock
|
Buy Now | |
Future Electronics
from US$4.12
|
323
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.55
|
108
in stock
|
Buy Now | |
Micros
from US$4.90
|
27
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
162
in stock
|
Buy Now | |
EBV Elektronik
-
|
81
in stock
|
Buy Now | |
Microchip Technology
from US$3.41
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 20 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 6 |
Operation Voltage Min.(V) | 4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89C55WD - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 8051, 24Mhz, Plcc-44 | Newark Electronics |
MCU, 8BIT, 8051, 24MHZ, PLCC-44 | element14 |
MC 5V 20K-Flash 24MHz PLCC44 | Schukat Electronic |
AT89xx Series 20 KB Flash 256 B SRAM 24 MHz 8-Bit Microcontroller - PLCC-44 | Future Electronics |
Microcontroller 8051, 89C55, 20K FLASH | RS |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
20kB-FL 256B-RAM 32I/O 4÷5,5V 3xtimer UART -40÷85°C | Micros |
MCU 8-bit AT89 8051 CISC 20KB Flash 5V 44-Pin PLCC | Avnet America |
24MHZ, PLCC, IND TEMP, GREEN, 5V | Microchip Technology |
Where can I find additional details, specifications and documents for a AT89C55WD-24JU?
Additional datasheets, footprints and schematics for AT89C55WD-24JU are listed on our Part Details page. You can also find images and similar parts to AT89C55WD-24JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C55WD-24JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C55WD-24JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C55WD-24JU fall under?
The AT89C55WD-24JU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C55WD-24JU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C55WD-24JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C55WD-24JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C55WD-24JU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for AT89C55WD-24JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C55WD-24JU often in real-time on the comparison pages.
What if I can't find stock of AT89C55WD-24JU?
You can fill out our help required form which you can use to request a quote for AT89C55WD-24JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.