Status: | Active |
---|---|
Series: | AT89C51RD2 |
RoHS: | Compliant |
This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, hardware watchdog timer, SPI interface, keyboard, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).
Prices starting from US$6.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.59
|
159
in stock
|
Buy Now | |
Future Electronics
from US$7.94
|
3,048
in stock
|
Buy Now | |
Newark Electronics
from US$7.49
|
2,801
in stock
|
Buy Now | |
Avnet America
from US$7.49
|
2,801
in stock
|
Buy Now | |
element14
from US$8.65
|
2,647
in stock
|
Buy Now | |
Farnell
from US$8.63
|
2,647
in stock
|
Buy Now | |
Schukat Electronic
from US$7.97
|
198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.79
|
52
in stock
|
Buy Now | |
Microchip Technology
from US$6.55
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,700
in stock
|
Buy Now | |
Avnet Silica
-
|
459
in stock
|
Buy Now | |
Distrelec
from US$10.45
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
AT89xx Series 64 KB Flash 2 KB SRAM 60 MHz 8-Bit Microcontroller - PLCC-44 | Future Electronics |
C51Rd2 64Kf Plcc44 3-5.5V Ind. Rohs Compliant: Yes |Microchip AT89C51RD2-SLSUM | Newark Electronics |
MCU 8-Bit AT89 8051 CISC 64KB Flash 3.3V/5V 44-Pin PLCC Stick | Avnet America |
MCU, 8BIT, 8051, 60MHZ, PLCC-44 | element14 |
ISP-MC 2,7-5,5V 64K-Flash 60MHz PLCC44 | Schukat Electronic |
C51RD2 64kF PLCC44 3-5.5V Ind. | RS |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
Microchip 8051 8bit CMOS Microcontroller 64KB PLCC | Distrelec |
Where can I find additional details, specifications and documents for a AT89C51RD2-SLSUM?
Additional datasheets, footprints and schematics for AT89C51RD2-SLSUM are listed on our Part Details page. You can also find images and similar parts to AT89C51RD2-SLSUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51RD2-SLSUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RD2-SLSUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51RD2-SLSUM fall under?
The AT89C51RD2-SLSUM is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C51RD2-SLSUM when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RD2-SLSUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51RD2-SLSUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51RD2-SLSUM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for AT89C51RD2-SLSUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51RD2-SLSUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51RD2-SLSUM?
You can fill out our help required form which you can use to request a quote for AT89C51RD2-SLSUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.