Status: | Active |
---|---|
Series: | AT89C51RD2 |
RoHS: | Compliant |
This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, hardware watchdog timer, SPI interface, keyboard, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).
Prices starting from US$6.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.07
|
465
in stock
|
Buy Now | |
Microchip Technology
from US$6.70
|
2,839
in stock
|
Buy Now | |
Newark Electronics
from US$8.87
|
465
in stock
|
Buy Now | |
element14
from US$8.04
|
465
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$8.15
|
-
|
Buy Now | |
Avnet America
from US$9.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.4 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
C51RD2 64kF PLCC44 3-5.5V I. Reel GREEN | Microchip Technology |
Mcu, 8Bit, 8051, 60Mhz, Lcc-44 | Newark Electronics |
MCU, 8BIT, 8051, 60MHZ, LCC-44 | element14 |
MCU 8-Bit AT89C51RD2 8051 CISC 64KB Flash 2.7V to 5.5V 44-Pin PLCC Tube | Avnet Silica |
AT89 Series 64 kB Flash 2 kB RAM 60 MHz 8-Bit Microcontroller - PLCC-44 | Future Electronics |
Where can I find additional details, specifications and documents for a AT89C51RD2-SLRUM?
Additional datasheets, footprints and schematics for AT89C51RD2-SLRUM are listed on our Part Details page. You can also find images and similar parts to AT89C51RD2-SLRUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51RD2-SLRUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RD2-SLRUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51RD2-SLRUM fall under?
The AT89C51RD2-SLRUM is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C51RD2-SLRUM when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RD2-SLRUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51RD2-SLRUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51RD2-SLRUM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for AT89C51RD2-SLRUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51RD2-SLRUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51RD2-SLRUM?
You can fill out our help required form which you can use to request a quote for AT89C51RD2-SLRUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.