Status: | Active |
---|---|
Series: | AT89C51RB2 |
RoHS: | Compliant |
It features a programmable counter array, an XRAM of 1024 bytes, hardware watchdog timer, keyboard interface, SPI interface, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode).
Implementing an external brown-out is recommended to prevent any flash/EEPROM corruption during power-on or power-off.
Prices starting from US$5.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.02
|
227
in stock
|
Buy Now | |
Microchip Technology
from US$5.45
|
1,630
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
387
in stock
|
Buy Now | |
element14
from US$7.24
|
387
in stock
|
Buy Now | |
Farnell
from US$6.32
|
387
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.50
|
71
in stock
|
Buy Now | |
Schukat Electronic
from US$6.38
|
40
in stock
|
Buy Now | |
Future Electronics
from US$6.60
|
-
|
Buy Now | |
Avnet America
from US$6.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 40 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (10) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
C51RB2 FLASH 16k PDIL40 ind 5V Green | Microchip Technology |
Mcu, 8Bit, 60Mhz, Dip-40 | Newark Electronics |
MCU, 8BIT, 60MHZ, DIP-40 | element14 |
MCU 8-bit AT89 8051 CISC 16KB Flash | RS |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
ISP-MC 2,7-5,5V 16K-Flash 60MHz DIP40 | Schukat Electronic |
AT89xx Series 16 KB Flash 1.25 KB SRAM 60 MHz 8-Bit Microcontroller - DIP-40 | Future Electronics |
MCU 8-bit AT89 80C51 CISC 16KB Flash 3.3V/5V 40-Pin PDIP Stick | Avnet America |
Where can I find additional details, specifications and documents for a AT89C51RB2-3CSUM?
Additional datasheets, footprints and schematics for AT89C51RB2-3CSUM are listed on our Part Details page. You can also find images and similar parts to AT89C51RB2-3CSUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51RB2-3CSUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RB2-3CSUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51RB2-3CSUM fall under?
The AT89C51RB2-3CSUM is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C51RB2-3CSUM when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RB2-3CSUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51RB2-3CSUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51RB2-3CSUM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AT89C51RB2-3CSUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51RB2-3CSUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51RB2-3CSUM?
You can fill out our help required form which you can use to request a quote for AT89C51RB2-3CSUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.