Status: | Active |
---|---|
Series: | AT89C51CC03 |
RoHS: | Compliant |
Besides the full CAN controller, this devices provides 64KB of flash memory including ISP, 2KB boot flash memory, 2KB EEPROM, and 2048 bytes ERAM. Primary attention is paid to the reduction of electro-magnetic emissions.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 6.66667 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 3 |
Pin Count | 64 |
Low Power | No |
Data Sheets |
---|
AT89C51CC03 - Complete Datasheet |
AT89C51CC03 UART Bootloader - Complete Datasheet |
AT89C51CC03 CAN Bootloader - Complete Datasheet |
AT89C51CC03 Datasheet |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
Microcontroller Solutions for CAN Networking - For cost-effective & high-end industrial and automotive applications. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3411 |
Shipping Weight (kg) | 1.41875 |
Lead Count | 44 |
Package Type | LQFP |
Package Width or Size | 10x10x1.4mm |
Soldering Composition | Matte Tin |
MCU, 8BIT, 40MHZ, VQFP-44 | Farnell |
Mcu, 8Bit, 40Mhz, Vqfp-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT89C51CC03UA-RLTUM?
Additional datasheets, footprints and schematics for AT89C51CC03UA-RLTUM are listed on our Part Details page. You can also find images and similar parts to AT89C51CC03UA-RLTUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51CC03UA-RLTUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51CC03UA-RLTUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51CC03UA-RLTUM fall under?
The AT89C51CC03UA-RLTUM is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C51CC03UA-RLTUM when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51CC03UA-RLTUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51CC03UA-RLTUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51CC03UA-RLTUM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AT89C51CC03UA-RLTUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51CC03UA-RLTUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51CC03UA-RLTUM?
You can fill out our help required form which you can use to request a quote for AT89C51CC03UA-RLTUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.