Status: | Active |
---|---|
Series: | AT89C51AC2 |
RoHS: | Compliant |
The device retains all features of the 80C51 and adds a 10-bit A/D converter, 2KB boot flash memory, 2KB EEPROM for data, a programmable counter array, 1024 bytes of XRAM, a hardware watch-dog timer, and a more versatile serial channel that facilitates multiprocessor communication (EUART). A fully-static design reduces system power consumption by reducing the clock frequency without data loss.
Prices starting from US$7.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.93
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$7.49
|
2,169
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.76
|
88
in stock
|
Buy Now | |
EBV Elektronik
-
|
378
in stock
|
Buy Now | |
Newark Electronics
from US$8.90
|
-
|
Buy Now | |
Future Electronics
from US$9.07
|
-
|
Buy Now | |
Avnet America
from US$8.56
|
-
|
Buy Now | |
Distrelec
from US$8.15
|
-
|
Buy Now | |
Farnell
from US$8.67
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 6.66667 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 3 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89C51AC2, T89C51AC2 - Complete Datasheet |
AT89C51AC2, T89C51AC2 UART Bootloader Datasheet |
AT89C51AC2, T89C51AC2 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
C51AC2 32kF ADC EEP PLCC44 ind 5V GREEN | Microchip Technology |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
Microchip, MCU08, AT89C51AC2-SLSUM | RS |
MCU 8-bit 89C 8051 CISC 32KB Flash 3.3V/5V 44-Pin PLCC Stick | EBV Elektronik |
Mcu, 8Bit, 8051, 40Mhz, Plcc-44 | Newark Electronics |
AT89xx Series 32 KB Flash 1.25 KB SRAM 40 MHz 32-Bit Microcontroller - PLCC-44 | Future Electronics |
MCU, 8BIT, 8051, 40MHZ, PLCC-44 | Farnell |
Where can I find additional details, specifications and documents for a AT89C51AC2-SLSUM?
Additional datasheets, footprints and schematics for AT89C51AC2-SLSUM are listed on our Part Details page. You can also find images and similar parts to AT89C51AC2-SLSUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51AC2-SLSUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51AC2-SLSUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51AC2-SLSUM fall under?
The AT89C51AC2-SLSUM is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C51AC2-SLSUM when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51AC2-SLSUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51AC2-SLSUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51AC2-SLSUM have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for AT89C51AC2-SLSUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51AC2-SLSUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51AC2-SLSUM?
You can fill out our help required form which you can use to request a quote for AT89C51AC2-SLSUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.