Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The device retains all features of the 80C51 and adds a 10-bit A/D converter, 2KB boot flash memory, 2KB EEPROM for data, a programmable counter array, 1024 bytes of XRAM, a hardware watch-dog timer, and a more versatile serial channel that facilitates multiprocessor communication (EUART). A fully-static design reduces system power consumption by reducing the clock frequency without data loss.
Part Prefix | AT89 |
---|---|
Architecture | 8 |
Core | 8051-12C |
MaxSpeed (MHz) | 40 |
CPU Type | 8051-12C |
CPU Speed (MIPS/DMIPS) | 6.66666666666667 |
Program Memory Type | Flash |
SelfWrite | API |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 32 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 1 |
Data EEPROM (bytes) | 2048 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 34 |
Pin Count | 44 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 62 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | N/A |
Temp Sensor | N/A |
Standard UART | 1 |
Hardware RTCC | N/A |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Temperature Range | -40C to +85C |
MCU, 8BIT, 8051, 40MHZ, VQFP-44 | Farnell |
Mcu, 8Bit, 8051, 40Mhz, Vqfp-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT89C51AC2-RLTUM?
Additional datasheets, footprints and schematics for AT89C51AC2-RLTUM are listed on our Part Details page. You can also find images and similar parts to AT89C51AC2-RLTUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51AC2-RLTUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51AC2-RLTUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51AC2-RLTUM fall under?
The AT89C51AC2-RLTUM is listed under AT89C51AC2.
Can I view similar or alternative parts?
You can view similar parts to AT89C51AC2-RLTUM when available in the AT89C51AC2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51AC2-RLTUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51AC2-RLTUM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT89C51AC2-RLTUM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AT89C51AC2-RLTUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51AC2-RLTUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51AC2-RLTUM?
You can fill out our help required form which you can use to request a quote for AT89C51AC2-RLTUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.